Buck-Boost Switching Regulator IC Positive Adjustable (Fixed) 10V (12V) 1 Output 7.42A 108-BBGA Module
60VIN, 50VOUT BUCK-BOOST REGULAT
Buck-Boost Switching Regulator IC Positive Adjustable (Fixed) 10V (12V) 1 Output 7.42A 108-BBGA Module
IC REG BUCK-BOOST ADJ 108LGA
| DigiKey | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 1102-PI3740-00-BGMZ-ND | PI3740-00-BGMZ | PI3740-00-BGMZ | PI3740-00-BGMZ |
| Product Name | Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Buck-Boost | |||
| Output Voltage Type | Fixed; Adjustable / Variable | Adjustable / Variable; Adjustable (Fixed) | ||
| Package Type | Other; 108-BBGA Module | Other; 108-BBGA Module | ||
| Special Features | Synchronous Rectification | |||
| Output Voltage | 10 to 50 volts | 10 to 50 volts | 10 volts |