IC REG BUCK PROG 10A 22UQFN-FCOL
IC REG BUCK PROG 10A 22UQFN-FCOL
IC REG BUCK PROG 10A 22UQFN-FCOL
| DigiKey | |
|---|---|
| Product Category | IC Switching Voltage Regulators |
| Product Number | 811-PE24108A-XDKR-ND |
| Product Name | Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Buck |
| Output Voltage Type | Adjustable / Variable |
| Package Type | Other; 22-UQFN |
| Output Voltage | 0.4000 to 1 volts |