The PAM2305CGFADJ is a step-down DC-DC converter designed for efficient voltage regulation in portable applications. It operates with an input voltage range of 2.5V to 5.5V and provides an adjustable output voltage from 0.6V up to the input voltage. The device features a maximum output current of 1A and achieves efficiency levels up to 96%. It incorporates a power-saving Pulse-Skipping Modulation (PSM) mode, which reduces quiescent current to approximately 40µA under light load conditions, thereby extending battery life. Key features include a 1.5MHz switching frequency, internal synchronous rectification, soft start functionality, under-voltage lockout, short circuit protection, and thermal shutdown capabilities. The PAM2305CGFADJ is available in a compact DFN2x2-6 package, making it suitable for space-constrained designs. This regulator is ideal for applications such as cellular phones, portable electronics, wireless devices, and battery-powered gadgets.
Buck Switching Regulator IC Positive Adjustable 0.6V 1 Output 1A 6-WDFN Exposed Pad
Buck Switching Regulator IC Positive Adjustable 0.6V 1 Output 1A 6-WDFN Exposed Pad
Buck Switching Regulator IC Positive Adjustable 0.6V 1 Output 1A 6-WDFN Exposed Pad
Manufacturer: Diodes Incorporated
Win Source Part Number: 045577-PAM2305CGFADJ
Packaging: Reel - TR
Mounting: SMD (SMT)
Output Type: Adjustable
Topology: Buck
Frequency - Switching: 1.5MHz
Number of Outputs: 1
Synchronous Rectifier: Yes
Output Current: 1A
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 6-DFN (2x2)
Purpose: Step-Down
Maximum Input Voltage: 5.5V
Nominal Output Voltage (Min/Fixed): 0.6V
Maximum Output Voltage: 5.5V
Minimum Input Voltage: 2.5V
Popularity: Medium
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Sufficient
Buck Switching Regulator IC Positive Adjustable 0.6V 1 Output 1A 6-WDFN Exposed Pad
IC REG BUCK ADJUSTABLE 1A 6DFN
IC REG BUCK ADJ 1A 6DFN
IC REG BUCK ADJUSTABLE 1A 6DFN
| DigiKey | Win Source Electronics | Quarktwin Technology Ltd. | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | PAM2305CGFADJDIDKR-ND | 045577-PAM2305CGFADJ | PAM2305CGFADJ | PAM2305CGFADJ | PAM2305CGFADJ | PAM2305CGFADJ |
| Product Name | Voltage Regulators - DC DC Switching Regulators | PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - PAM2305CGFADJ | Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Buck | Buck | Buck | |||
| Output Voltage Type | Adjustable / Variable | Adjustable / Variable; Adjustable | Adjustable / Variable; Adjustable | Adjustable / Variable | Adjustable / Variable | |
| Package Type | Other; 6-WDFN Exposed Pad | Other; 6-DFN (2x2) | Other; 6-WDFN Exposed Pad | Other; 6-WDFN Exposed Pad | ||
| Special Features | Synchronous Rectification | Multiple Outputs; Synchronous Rectification | ||||
| Output Voltage | 0.6000 to 5.5 volts | 0.6000 volts | 0.6000 to 5.5 volts | 0.6000 volts | 0.6000 volts |