Buck Switching Regulator IC Positive Fixed 2.5V 1 Output 1A 6-WDFN Exposed Pad
Manufacturer: Diodes Incorporated
Win Source Part Number: 888553-PAM2305CGF250
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: Buck Switching Regulator IC Positive Fixed 2.5V 1 Output 1A 6-WDFN Exposed Pad
Package: Reel - TR
Package: 6-WDFN Exposed Pad
Mounting: Surface Mount
Part Status: Obsolete
Family Name: PAM2305
Categories: Integrated Circuits (ICs)
Case / Package: 6-DFN (2x2)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 90 pct.
Supply and Demand Status: Limited
Quantity per package: 3000
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
IC REG BUCK 2.5V 1A 6DFN
Buck Switching Regulator IC Positive Fixed 2.5V 1 Output 1A 6-WDFN Exposed Pad
IC REG BUCK 2.5V 1A 6DFN
| DigiKey | Win Source Electronics | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | PAM2305CGF250DI-ND | 888553-PAM2305CGF250 | PAM2305CGF250 | PAM2305CGF250 | PAM2305CGF250 |
| Product Name | Voltage Regulators - DC DC Switching Regulators | PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - PAM2305CGF250 | PMIC - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Buck | ||||
| Output Voltage Type | Fixed | Fixed; Fixed | |||
| Package Type | Other; 6-WDFN Exposed Pad | Other; 6-DFN (2x2) | Other; 6-WDFN Exposed Pad | ||
| Special Features | Synchronous Rectification | ||||
| Output Voltage | 2.5 volts | 2.5 to ? volts | 2.5 volts |