Manufacturer: Diodes Incorporated
Win Source Part Number: 026381-PAM2305CGF120
Packaging: Reel - TR
Mounting: SMD (SMT)
Output Type: Fixed
Topology: Buck
Frequency - Switching: 1.5MHz
Number of Outputs: 1
Synchronous Rectifier: Yes
Output Current: 1A
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 6-DFN (2x2)
Purpose: Step-Down
Maximum Input Voltage: 5.5V
Nominal Output Voltage (Min/Fixed): 1.2V
Minimum Input Voltage: 2.5V
Alternative Parts (Cross-Reference): SC189CULTRT; RT8048-12ZQW; TPS62270DRVRG4;
Popularity: Medium
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Sufficient
Buck Switching Regulator IC Positive Fixed 1.2V 1 Output 1A 6-WDFN Exposed Pad
IC REG BUCK 1.2V 1A 6DFN
Buck Switching Regulator IC Positive Fixed 1.2V 1 Output 1A 6-WDFN Exposed Pad
IC REG BUCK 1.2V 1A 6DFN
Switching Voltage Regulators 1A SD DC/DC CNVTR
| Win Source Electronics | DigiKey | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 026381-PAM2305CGF120 | PAM2305CGF120DITR-ND | PAM2305CGF120 | PAM2305CGF120 | PAM2305CGF120 | PAM2305CGF120 |
| Product Name | PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - PAM2305CGF120 | Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | Switching Voltage Regulators |
| Configuration / Function | Buck | Buck | ||||
| Output Voltage Type | Fixed; Fixed | Fixed | Fixed; Fixed | |||
| Package Type | Other; 6-DFN (2x2) | Other; 6-WDFN Exposed Pad | Other; 6-WDFN Exposed Pad | |||
| Life Cycle Stage | Maturity; Active | Removed; Obsolete | Removed | |||
| Special Features | Multiple Outputs; Synchronous Rectification | Synchronous Rectification |