Buck Switching Regulator IC Positive Adjustable (Fixed) 1.4V (1.8V) 1 Output 15A 123-BLGA Module
DC DC CONVERTER 1.8V
Switching Voltage Regulators 36Vin to 1.8Vout/15A REG
IC REG BUCK ADJ/1.4V 15A 123LGA
Buck Switching Regulator IC Positive Adjustable (Fixed) 1.4V (1.8V) 1 Output 15A 123-BLGA Module
| DigiKey | Lingto Electronic Limited | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 1102-1543-ND | PI3318-01-LGIZ | PI3318-01-LGIZ | PI3318-01-LGIZ | PI3318-01-LGIZ |
| Product Name | Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators | Switching Voltage Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Buck | ||||
| Output Voltage Type | Fixed; Adjustable / Variable | Adjustable / Variable; Adjustable (Fixed) | |||
| Package Type | Other; 123-BLGA Module | Other; 123-BLGA Module | |||
| Special Features | Synchronous Rectification | ||||
| Output Voltage | 1.4 to 2 volts | 1.4 volts | 1.4 to 2 volts |