Switching Regulator IC Output
IC REG LINEAR 1.8V 150MA SOT23-5 Product overview: PQ1U181M2ZPH from Sharp Microelectronics is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.8V, 150MA, SOT23. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1.8V, 150MA, SOT23, Voltage Regulator IC, DC Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 739-PQ1U181M2ZPH can be used for catalog matching and distributor lookup.
Manufacturer: Sharp Microelectronics
Win Source Part Number: 062018-PQ1U181M2ZPH
Packaging: Reel - TR
Mounting: SMD (SMT)
Regulator Topology: Positive Fixed
Voltage - Dropout (Typical): 0.2V @ 150mA
Number of Regulators: 1
Output Type: Fixed
Control Features: Enable
Output Current: 150mA
Output Voltage: 1.8V
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -30°C to 80°C
Case / Package: SOT-23-5
Maximum Input Voltage: 16V
Nominal Output Voltage (Min/Fixed): 1.8V
Operating Supply Current: 200μA
PSRR: 70dB (400Hz)
Protection Features: Over Current, Over Temperature
Popularity: Medium
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Balance
Switching Regulator IC Output
IC REG LINEAR 1.8V 150MA SOT23-5
IC REG LINEAR 1.8V 150MA SOT23-5
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 425-PQ1U181M2ZPHTR-ND | 739-PQ1U181M2ZPH | 062018-PQ1U181M2ZPH | PQ1U181M2ZPH | PQ1U181M2ZPH | PQ1U181M2ZPH |
| Product Name | Voltage Regulators - DC DC Switching Regulators | 1.8V 150MA SOT23 Voltage Regulator IC | PMIC - PMIC - Voltage Regulators - Linear - PQ1U181M2ZPH | Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators |
| Package Type | Other; Tape & Reel (TR) | SOT23; Other; SOT-23-5 | ||||
| Regulator Type | Low Dropout | |||||
| Output Polarity | Positive | |||||
| Output Voltage Type | Fixed; Fixed | |||||
| Life Cycle Stage | PhaseOut; Obsolete(EOL) | Removed; Obsolete | Removed |