"Boost Switching Regulator IC Positive Adjustable 2.5V 1 Output 1A 8-TSSOP, 8-MSOP (0.118"", 3.00mm Width)"
"Boost Switching Regulator IC Positive Adjustable 2.5V 1 Output 1A 8-TSSOP, 8-MSOP (0.118"", 3.00mm Width)"
"Boost Switching Regulator IC Positive Adjustable 2.5V 1 Output 1A 8-TSSOP, 8-MSOP (0.118"", 3.00mm Width)"
Manufacturer: Diodes Incorporated
Win Source Part Number: 802469-PAM2401SCADJ
Packaging: Reel
Mounting Style: SMD
Current - Output: 1A
Output Type: Adjustable
Function: Step-Up
Topology: Boost
Frequency - Switching: 1MHz
Number of Outputs: 1
Output Configuration: Positive
Voltage - Input (Min): 0.9V
Voltage - Output (Min/Fixed): 2.5V
Synchronous Rectifier: Yes
Supplier Device Package: 8-MSOP
Temperature Range - Operating: -40°C ~ 85°C
Maximum Input Voltage: 4.75V
Maximum Output Voltage: 5V
Manufacturer Package: 8-TSSOP, 8-MSOP
Popularity: High
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 2,500
MSL Level: 3 (168 Hours)
Switching Voltage Regulators 1.0MHz Step-Up Conv 0.9 to 4.75V 3A 1KHz
IC REG BOOST ADJ 1A 8MSOP
IC REG BOOST ADJUSTABLE 1A 8MSOP
Boost Switching Regulator IC Positive Adjustable 2.5V 1 Output 1A 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
IC REG BOOST ADJUSTABLE 1A 8MSOP
| DigiKey | Win Source Electronics | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | PAM2401SCADJDICT-ND | 802469-PAM2401SCADJ | PAM2401SCADJ | PAM2401SCADJ | PAM2401SCADJ | PAM2401SCADJ | PAM2401SCADJ |
| Product Name | Voltage Regulators - DC DC Switching Regulators | PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - PAM2401SCADJ | Switching Voltage Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Boost | Boost | Boost | ||||
| Output Voltage Type | Adjustable / Variable | Adjustable / Variable; Adjustable | Adjustable / Variable | Adjustable / Variable; Adjustable | Adjustable / Variable | ||
| Package Type | Other; "8-TSSOP, 8-MSOP (0.118"", 3.00mm Width)" | SSOP; Other; 8-TSSOP, 8-MSOP | SSOP | Other; 8-TSSOP, 8-MSOP (0.118", 3.00mm Width) | SSOP; Other; 8-TSSOP, 8-MSOP (0.118\", 3.00mm Width) | ||
| Special Features | Synchronous Rectification | Multiple Outputs; Synchronous Rectification | |||||
| Output Voltage | 2.5 to 5 volts | 5 volts | 2.5 volts | 2.5 volts | 2.5 to 5 volts |