Buck Switching Regulator IC Positive Fixed 1.2V 2 Output 1A 12-WFDFN Exposed Pad
IC REG BUCK 1.2V 1A DL 12WDFN
IC REG BUCK 1.2V 1A DL 12WDFN
Buck Switching Regulator IC Positive Fixed 1.2V 2 Output 1A 12-WFDFN Exposed Pad
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | PAM2306AYPBBDI-ND | PAM2306AYPBB | PAM2306AYPBB | PAM2306AYPBB |
| Product Name | Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Buck | |||
| Output Voltage Type | Fixed | Fixed; Fixed | ||
| Package Type | Other; 12-WFDFN Exposed Pad | Other; 12-WFDFN Exposed Pad | ||
| Special Features | Multiple Outputs; Synchronous Rectification | |||
| Output Voltage | 1.2 volts | 1.2 volts | 1.2 to ? volts |