Buck Switching Regulator IC Positive Adjustable (Fixed) 2.6V (3.3V) 1 Output 10A 85-BLGA Module
IC REG BUCK ADJ/2.6V 10A 85LGA
Buck Switching Regulator IC Positive Adjustable (Fixed) 2.6V (3.3V) 1 Output 10A 85-BLGA Module
DC DC CONVERTER 3.3V
Switching Voltage Regulators 60Vin to 3.3Vout/12A
DC DC CONVERTER 3.3V
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 1102-5473-ND | PI3543-00-LGIZ | PI3543-00-LGIZ | PI3543-00-LGIZ | PI3543-00-LGIZ | PI3543-00-LGIZ |
| Product Name | Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | Switching Voltage Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Buck | Buck | ||||
| Output Voltage Type | Fixed; Adjustable / Variable | Adjustable / Variable; Adjustable (Fixed) | Adjustable (Fixed) | |||
| Package Type | Other; 85-BLGA Module | Other; 85-BLGA Module | Other; 85-BLGA Module | |||
| Special Features | Synchronous Rectification | |||||
| Output Voltage | 2.6 to 3.6 volts | 2.6 volts | 2.6 to 3.6 volts | 2.6 volts |