Buck Switching Regulator IC Positive Adjustable (Fixed) 6.5V (12V) 1 Output 8A 123-BLGA Module
IC REG BUCK ADJ/6.5V 8A 123LGA
DC DC CONVERTER 12V
Buck Switching Regulator IC Positive Adjustable (Fixed) 6.5V (12V) 1 Output 8A 123-BLGA Module
DC DC CONVERTER 12V
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 1102-1525-ND | PI3303-20-LGIZ | PI3303-20-LGIZ | PI3303-20-LGIZ | PI3303-20-LGIZ |
| Product Name | Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Buck | Buck | |||
| Output Voltage Type | Fixed; Adjustable / Variable | Adjustable (Fixed) | Adjustable / Variable; Adjustable (Fixed) | ||
| Package Type | Other; 123-BLGA Module | Other; 123-BLGA Module | Other; 123-BLGA Module | ||
| Special Features | Synchronous Rectification | ||||
| Output Voltage | 6.5 to 13 volts | 6.5 volts | 6.5 volts | 6.5 to 13 volts |