Buck Switching Regulator IC Positive Adjustable (Fixed) 3.3V (5V) 1 Output 10A 123-BLGA Module
Manufacturer: Vicor Corporation
Win Source Part Number: 1320710-PI3302-00-LG
Category: Integrated Circuits (ICs)>Power Management (PMIC)>Voltage Regulators - DC DC Switching Regulators
Packaging: Tray
Standard Package: 10
Mounting: Surface Mount
Current - Output: 10A
Output Type: Adjustable (Fixed)
Function: Step-Down
Topology: Buck
Frequency - Switching: 1MHz
Voltage - Output (Max): 6.5V
Number of Outputs: 1
Output Configuration: Positive
Voltage - Input (Min): 8V
Voltage - Input (Max): 36V
Voltage - Output (Min/Fixed): 3.3V (5V)
Synchronous Rectifier: Yes
Supplier Device Package: 123-LGA (14x10)
Temperature Range - Operating: -40°C ~ 125°C (TJ)
Case / Package: 123-BLGA Module
ECCN: EAR99
Fake Threat In the Open Market: 66
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: 1102-1506,PI330200LG
Base Product Number: PI3302
RoHS Status: ROHS3 Compliant
DC DC CONVERTER 5V
Buck Switching Regulator IC Positive Adjustable (Fixed) 3.3V (5V) 1 Output 10A 123-BLGA Module
DC DC CONVERTER 5V
IC REG BUCK ADJ/3.3V 10A 123LGA
Switching Voltage Regulators 36Vin to 5Vout/10A REG
| DigiKey | Win Source Electronics | ODG (Origin Data Global) | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 1102-1506-ND | 1320710-PI3302-00-LGIZ | PI3302-00-LGIZ | PI3302-00-LGIZ | PI3302-00-LGIZ | PI3302-00-LGIZ | PI3302-00-LGIZ |
| Product Name | Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | Switching Voltage Regulators |
| Configuration / Function | Buck | Buck | Buck | ||||
| Output Voltage Type | Fixed; Adjustable / Variable | Fixed; Adjustable / Variable; Adjustable (Fixed) | Adjustable (Fixed) | Adjustable / Variable; Adjustable (Fixed) | |||
| Package Type | Other; 123-BLGA Module | Other; 123-BLGA Module | Other; 123-BLGA Module | Other; 123-BLGA Module | |||
| Special Features | Synchronous Rectification | Multiple Outputs; Synchronous Rectification | |||||
| Output Voltage | 3.3 to 6.5 volts | 3.3 volts | 3.3 to 6.5 volts | 3.3 volts |