Renesas Electronics Corporation Power Management - Specialized P9225-RAHGI8

Description
Wireless Power Receiver PMIC 52-WLCSP (2.64x3.94)
Request a Quote Datasheet
Description
Wireless Power Receiver PMIC 52-WLCSP (2.64x3.94)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Management - Specialized - 800-4263-2-ND - DigiKey
Thief River Falls, MN, United States
Power Management - Specialized
800-4263-2-ND
Power Management - Specialized 800-4263-2-ND
Wireless Power Receiver PMIC 52-WLCSP (2.64x3.94)

Wireless Power Receiver PMIC 52-WLCSP (2.64x3.94)

Buy Now Datasheet
Singapore, Singapore
Power Management IC
761-P9225-RAHGI8
Power Management IC 761-P9225-RAHGI8
WIRELESS PWR Product overview: P9225-RAHGI8 from Renesas Electronics Corporation is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include PMIC, power management, load switch, power sequencing, Power Management IC, Specialized Power Management. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 761-P9225-RAHGI8 can be used for catalog matching and distributor lookup.

WIRELESS PWR Product overview: P9225-RAHGI8 from Renesas Electronics Corporation is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include PMIC, power management, load switch, power sequencing, Power Management IC, Specialized Power Management. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 761-P9225-RAHGI8 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Power Management - Specialized - 1356271-P9225-RAHGI8 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Power Management (PMIC) - Power Management - Specialized
1356271-P9225-RAHGI8
Integrated Circuits (ICs) - Power Management (PMIC) - Power Management - Specialized 1356271-P9225-RAHGI8
Win Source Part Number: 1356271-P9225-RAHGI8 Category: Integrated Circuits (ICs) - Power Management (PMIC) - Power Management - Specialized Temperature Range - Operating: 0°C ~ 85°C Fake Threat In the Open Market: 53 pct. MSL Level: 1 (Unlimited) Mfr: Renesas Electronics America Inc Package: Tape & Reel Product Status: Active Package / Case: 52-UFBGA, WLCSP Supplier Device Package: 52-WLCSP (2.64x3.94) Base Product Number: P9225 Mounting Type: Surface Mount HTSUS: 8542.39.0001 Applications: Wireless Power Receiver REACH Status: REACH Unaffected ECCN: EAR99 Voltage - Supply: 1.62V ~ 1.98V, 4.5V ~ 5.5V Current - Supply: 3mA

Win Source Part Number: 1356271-P9225-RAHGI8
Category: Integrated Circuits (ICs) - Power Management (PMIC) - Power Management - Specialized
Temperature Range - Operating: 0°C ~ 85°C
Fake Threat In the Open Market: 53 pct.
MSL Level: 1 (Unlimited)
Mfr: Renesas Electronics America Inc
Package: Tape & Reel
Product Status: Active
Package / Case: 52-UFBGA, WLCSP
Supplier Device Package: 52-WLCSP (2.64x3.94)
Base Product Number: P9225
Mounting Type: Surface Mount
HTSUS: 8542.39.0001
Applications: Wireless Power Receiver
REACH Status: REACH Unaffected
ECCN: EAR99
Voltage - Supply: 1.62V ~ 1.98V, 4.5V ~ 5.5V
Current - Supply: 3mA

Buy Now Datasheet
Power Management - Specialized - P9225-RAHGI8 - ODG (Origin Data Global)
Shenzhen, China
Power Management - Specialized
P9225-RAHGI8
Power Management - Specialized P9225-RAHGI8
WIRELESS PWR

WIRELESS PWR

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics ODG (Origin Data Global)
Product Category IC Voltage Regulators IC Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators
Product Number 800-4263-2-ND 761-P9225-RAHGI8 1356271-P9225-RAHGI8 P9225-RAHGI8
Product Name Power Management - Specialized Power Management IC Integrated Circuits (ICs) - Power Management (PMIC) - Power Management - Specialized Power Management - Specialized
Package Type Other; 52-UFBGA, WLCSP Other; Tape & Reel (TR) Other; Tape & Reel Other; 52-UFBGA, WLCSP
Unlock Full Specs
to access all available technical data