Manufacturer: Sharp Microelectronics
Win Source Part Number: 136705-PQ1CG41H2RZH
Packaging: Tube/Rail
Mounting: Through Hole
Output Type: Adjustable
Topology: Buck
Frequency - Switching: 300kHz
Number of Outputs: 1
Synchronous Rectifier: No
Output Current: 1.5A
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -20°C to 80°C (TA)
Case / Package: TO-220-5
Purpose: Step-Down
Maximum Input Voltage: 35V
Nominal Output Voltage (Min/Fixed): ±1.26V
Maximum Output Voltage: 35V, -30V
Minimum Input Voltage: 8V
Popularity: Medium
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Limited
Switching Regulator IC Output
Switching Regulator IC Output
IC REG BUCK INV ADJ 1.5A TO220
IC REG BUCK INV ADJ 1.5A TO220
| Win Source Electronics | DigiKey | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 136705-PQ1CG41H2RZH | 425-2691-5-ND | PQ1CG41H2RZH | PQ1CG41H2RZH | PQ1CG41H2RZH |
| Product Name | PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - PQ1CG41H2RZH | Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Buck | ||||
| Output Voltage Type | Adjustable / Variable; Adjustable | ||||
| Package Type | TO-220; Other; TO-220-5 | ||||
| Life Cycle Stage | PhaseOut; Obsolete(EOL) | Removed; Obsolete | Removed | ||
| Special Features | Multiple Outputs; Synchronous Rectification |