Buck-Boost Switching Regulator IC Positive Adjustable (Fixed) 10V (12V) 1 Output 7.42A 108-BBGA Module
60VIN, 50VOUT BUCK-BOOST REGULAT
Buck-Boost Switching Regulator IC Positive Adjustable (Fixed) 10V (12V) 1 Output 7.42A 108-BBGA Module
| DigiKey | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 1102-PI3740-00-BGMP-ND | PI3740-00-BGMP | PI3740-00-BGMP |
| Product Name | Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Buck-Boost | ||
| Output Voltage Type | Fixed; Adjustable / Variable | Adjustable / Variable; Adjustable (Fixed) | |
| Package Type | Other; 108-BBGA Module | Other; 108-BBGA Module | |
| Special Features | Synchronous Rectification | ||
| Output Voltage | 10 to 50 volts | 10 to 50 volts |