Manufacturer: Sharp Microelectronics
Win Source Part Number: 103169-PQ1K503M2ZPH
Packaging: Reel - TR
Mounting: SMD (SMT)
Regulator Topology: Positive Fixed
Voltage - Dropout (Typical): 0.4V @ 300mA
Number of Regulators: 1
Output Type: Fixed
Control Features: Enable
Output Current: 300mA
Output Voltage: 5V
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -30°C to 80°C
Case / Package: SOT-23L-6
Maximum Input Voltage: 9V
Nominal Output Voltage (Min/Fixed): 5V
Dropout Voltage-Max: 0.7V @ 300mA
Operating Supply Current: 500μA
Protection Features: Over Current, Over Temperature
Popularity: Medium
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Balance
Linear Voltage Regulator IC Positive Fixed 1 Output 300mA SOT-23L-6
IC REG LINEAR 5V 300MA SOT23L-6 Product overview: PQ1K503M2ZPH from Sharp Microelectronics is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V, 300MA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 5V, 300MA, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-PQ1K503M2ZPH can be used for catalog matching and distributor lookup.
IC REG LINEAR 5V 300MA SOT23L-6
IC REG LINEAR 5V 300MA SOT23L-6
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators |
| Product Number | 103169-PQ1K503M2ZPH | 425-2307-2-ND | 776-PQ1K503M2ZPH | PQ1K503M2ZPH | PQ1K503M2ZPH |
| Product Name | PMIC - PMIC - Voltage Regulators - Linear - PQ1K503M2ZPH | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | 5V 300MA Voltage Regulator IC | PMIC - Voltage Regulators - Linear | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear |
| Regulator Type | Low Dropout | Standard | |||
| Output Polarity | Positive | Positive | |||
| Output Voltage Type | Fixed; Fixed | Fixed | Fixed | ||
| Package Type | SOT23; Other; SOT-23L-6 | SOT23; Other; SOT-23L-6 | Other; Tape & Reel (TR) | SOT23 | |
| Life Cycle Stage | PhaseOut; Obsolete(EOL) |