Linear Voltage Regulator IC Positive Adjustable 1 Output 10A TO-3P
IC REG LINEAR POS ADJ 10A TO3P Product overview: PQ7DV10 from Sharp Microelectronics is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 10A, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-PQ7DV10 can be used for catalog matching and distributor lookup.
Manufacturer: Sharp Microelectronics
Win Source Part Number: 130025-PQ7DV10
Packaging: Tube/Rail
Mounting: Through Hole
Regulator Topology: Positive Adjustable
Number of Regulators: 1
Output Type: Adjustable
Control Features: Enable
Output Current: 10A
Output Voltage: 1.5 V to 7 V
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -20°C to 80°C
Case / Package: TO-3P
Maximum Input Voltage: 10V
Nominal Output Voltage (Min/Fixed): 1.5V
Dropout Voltage-Max: 0.5V @ 10A
Operating Supply Current: 17mA
PSRR: 55dB (120Hz)
Maximum Output Voltage: 7V
Protection Features: Over Current, Over Temperature
Popularity: Medium
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Limited
IC REG LINEAR POS ADJ 10A TO3P
IC REG LINEAR POS ADJ 10A TO3P
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators |
| Product Number | 425-1754-5-ND | 776-PQ7DV10 | 130025-PQ7DV10 | PQ7DV10 | PQ7DV10 |
| Product Name | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | 10A Voltage Regulator IC | PMIC - PMIC - Voltage Regulators - Linear - PQ7DV10 | PMIC - Voltage Regulators - Linear | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear |
| Regulator Type | Standard | Low Dropout | |||
| Output Polarity | Positive | Positive | |||
| Output Voltage Type | Adjustable / Variable | Adjustable / Variable | Adjustable / Variable; Adjustable | ||
| Package Type | Other; TO-3P-3, SC-65-3 | Other; Tube | TO-3; Other; TO-3P | TO-3 | |
| Special Features | Input Overcurrent Protection | Input Overcurrent Protection; Enable | Enable |