IC REG BST FLYBCK ADJ 2.5A TO220 Product overview: PQ2CF1 from Sharp Microelectronics is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.5A, TO220. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 2.5A, TO220, Voltage Regulator IC, DC Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 739-PQ2CF1 can be used for catalog matching and distributor lookup.
Boost, Flyback Switching Regulator IC Positive Adjustable 4.5V 1 Output 2.5A (Switch) TO-220-5 Formed Leads
Boost, Flyback Switching Regulator IC Positive Adjustable 4.5V 1 Output 2.5A (Switch) TO-220-5 Formed Leads
IC REG BST FLYBCK ADJ 2.5A TO220
IC REG BST FLYBCK ADJ 2.5A TO220
| ERSAELECTRONICS PTE. LTD. | DigiKey | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 739-PQ2CF1 | 425-1770-5-ND | PQ2CF1 | PQ2CF1 | PQ2CF1 |
| Product Name | 2.5A TO220 Voltage Regulator IC | Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators |
| Output Voltage Type | Adjustable / Variable | Adjustable / Variable | Adjustable / Variable; Adjustable | ||
| Package Type | Other; Tube | TO-220; Other; TO-220-5 Formed Leads | TO-220; Other; TO-220-5 Formed Leads | TO-220 | |
| Output Voltage | 4.5 volts | 4.5 to 35 volts | 4.5 to 35 volts | 4.5 volts | |
| IOUT | 2.5 amps | 2.5 amps | 2.5 amps | 2.5 amps | 2.5 amps |
| VIN | 10 volts | 3.5 to 10 volts | 3.5 to 10 volts |