Manufacturer: Sharp Microelectronics
Win Source Part Number: 108452-PQ07VZ012ZPH
Packaging: Reel - TR
Mounting: SMD (SMT)
Regulator Topology: Positive Adjustable
Number of Regulators: 1
Output Type: Adjustable
Control Features: Enable
Output Current: 1A
Output Voltage: 1.5 V to 7 V
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: 0°C to 125°C
Case / Package: SC-63
Maximum Input Voltage: 10V
Nominal Output Voltage (Min/Fixed): 1.5V
Dropout Voltage-Max: 0.5V @ 500mA
Operating Supply Current: 7mA
PSRR: 60dB (120Hz)
Maximum Output Voltage: 7V
Protection Features: Over Current, Over Temperature
Popularity: Medium
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Balance
IC REG LINEAR POS ADJ 1A SC63 Product overview: PQ07VZ012ZPH from Sharp Microelectronics is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1A, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-PQ07VZ012ZPH can be used for catalog matching and distributor lookup.
Linear Voltage Regulator IC Positive Adjustable 1 Output 1A SC-63
IC REG LINEAR POS ADJ 1A SC63
IC REG LINEAR POS ADJ 1A SC63
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | 108452-PQ07VZ012ZPH | 776-PQ07VZ012ZPH | 425-2265-2-ND | PQ07VZ012ZPH | PQ07VZ012ZPH |
| Product Name | PMIC - PMIC - Voltage Regulators - Linear - PQ07VZ012ZPH | 1A Voltage Regulator IC | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | PMIC - Voltage Regulators - Linear |
| Regulator Type | Low Dropout | Standard | |||
| Output Polarity | Positive | Positive | |||
| Output Voltage Type | Adjustable / Variable; Adjustable | Adjustable / Variable | Adjustable / Variable | ||
| Package Type | Other; SC-63 | Other; Tape & Reel (TR) | DPAK; Other; TO-252-6, DPAK (5 Leads + Tab) | DPAK | |
| Life Cycle Stage | PhaseOut; Obsolete(EOL) |