DIODES Incorporated Voltage Regulators - DC DC Switching Regulators PAM2304AABADJ

Description
Switching Regulator IC Output
Request a Quote Datasheet
Description
Switching Regulator IC Output
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Voltage Regulators - DC DC Switching Regulators - PAM2304AABADJDI-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - DC DC Switching Regulators
PAM2304AABADJDI-ND
Voltage Regulators - DC DC Switching Regulators PAM2304AABADJDI-ND
Switching Regulator IC Output

Switching Regulator IC Output

Buy Now Datasheet
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - PAM2304AABADJ - 1086289-PAM2304AABADJ - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - PAM2304AABADJ
1086289-PAM2304AABADJ
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - PAM2304AABADJ 1086289-PAM2304AABADJ
Manufacturer: Diodes Incorporated Win Source Part Number: 1086289-PAM2304AABAD J Packaging: Reel - TR Mounting: SMD (SMT) Output Type: Adjustable Topology: Buck Frequency - Switching: 3MHz Number of Outputs: 1 Synchronous Rectifier: Yes Output Current: 1A Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: TSOT-23-5 Purpose: Step-Down Maximum Input Voltage: 5.5V Nominal Output Voltage (Min/Fixed): 0.6V Maximum Output Voltage: 5.5V Minimum Input Voltage: 2.5V Alternative Parts (Cross-Reference): LTC3564ES5#TRMPBF; TLV62569DRLT; TLV62569DRLR; Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Balance

Manufacturer: Diodes Incorporated
Win Source Part Number: 1086289-PAM2304AABADJ
Packaging: Reel - TR
Mounting: SMD (SMT)
Output Type: Adjustable
Topology: Buck
Frequency - Switching: 3MHz
Number of Outputs: 1
Synchronous Rectifier: Yes
Output Current: 1A
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: TSOT-23-5
Purpose: Step-Down
Maximum Input Voltage: 5.5V
Nominal Output Voltage (Min/Fixed): 0.6V
Maximum Output Voltage: 5.5V
Minimum Input Voltage: 2.5V
Alternative Parts (Cross-Reference): LTC3564ES5#TRMPBF; TLV62569DRLT; TLV62569DRLR;
Popularity: Medium
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Sheung Wan, Hong Kong
Switching Voltage Regulators
PAM2304AABADJ
Switching Voltage Regulators PAM2304AABADJ
Switching Voltage Regulators 3MHz 1A SD DC/DC CNVTR

Switching Voltage Regulators 3MHz 1A SD DC/DC CNVTR

Buy Now Datasheet
Voltage Regulators - DC DC Switching Regulators - PAM2304AABADJ - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Voltage Regulators - DC DC Switching Regulators
PAM2304AABADJ
Voltage Regulators - DC DC Switching Regulators PAM2304AABADJ
Switching Regulator IC Output

Switching Regulator IC Output

Buy Now Datasheet
Shenzhen, China
PMIC - Voltage Regulators - DC DC Switching Regulators
PAM2304AABADJ
PMIC - Voltage Regulators - DC DC Switching Regulators PAM2304AABADJ
IC REG BUCK ADJ 1A SYNC TSOT25

IC REG BUCK ADJ 1A SYNC TSOT25

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators - PAM2304AABADJ - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators
PAM2304AABADJ
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators PAM2304AABADJ
IC REG BUCK ADJ 1A SYNC TSOT25

IC REG BUCK ADJ 1A SYNC TSOT25

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics VAST STOCK CO., LIMITED Quarktwin Technology Ltd. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators
Product Number PAM2304AABADJDI-ND 1086289-PAM2304AABADJ PAM2304AABADJ PAM2304AABADJ PAM2304AABADJ PAM2304AABADJ
Product Name Voltage Regulators - DC DC Switching Regulators PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - PAM2304AABADJ Switching Voltage Regulators Voltage Regulators - DC DC Switching Regulators PMIC - Voltage Regulators - DC DC Switching Regulators Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators
Configuration / Function Buck
Output Voltage Type Adjustable / Variable; Adjustable
Package Type SOT23; Other; TSOT-23-5
Life Cycle Stage Maturity; Active Removed; Obsolete Removed
Special Features Multiple Outputs; Synchronous Rectification
Unlock Full Specs
to access all available technical data

Similar Products

LM20124 2.95-5.5V, 4A, Current Mode Synchronous Buck Regulator with Optional Automotive Grade - LM20124MHX/NOPB - Texas Instruments
Specs
Configuration / Function Buck
Output Voltage Type Fixed
Package Type Other; HTSSOP
View Details
8 suppliers
DC DC Switching Controllers - 111-3053PBF-ND - DigiKey
Specs
Configuration / Function Buck
Package Type SOIC; Other; "14-SOIC (0.154"", 3.90mm Width)"
Special Features Synchronous Rectification
View Details
5 suppliers
Voltage Regulators - DC DC Switching Regulators - A8697ELJ-T-ND - DigiKey
Specs
Configuration / Function Buck
Output Voltage Type Adjustable / Variable
Package Type SOIC; Other; "8-SOIC (0.154"", 3.90mm Width) Exposed Pad"
View Details
4 suppliers