Wireless Power Transmitter PMIC 48-VFQFPN (6x6)
Alternative Parts (Cross-Reference): Cross
Manufacturer: Renesas Electronics America Inc
Category: Integrated Circuits (ICs) Power Management (PMIC) Power Management - Specialized
Package: Tray
Product Status: Obsolete
Applications: Wireless Power Transmitter
Current - Supply: 10mA
Voltage - Supply: 4.25V ~ 21V
Operating Temperature: -40°C ~ 85°C
Mounting Type: Surface Mount
IC TRANSMITTER 48VFQFPN Product overview: P9242-RNDGI from Renesas Electronics Corporation is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include PMIC, power management, load switch, power sequencing, Power Management IC, Specialized Power Management. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 761-P9242-RNDGI can be used for catalog matching and distributor lookup.
IC TRANSMITTER 48VFQFPN
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | ODG (Origin Data Global) | |
|---|---|---|---|---|
| Product Category | IC Voltage Regulators | IC Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | 800-3972-ND | 761-P9242-RNDGI | P9242-RNDGI | |
| Product Name | Power Management - Specialized | Integrated Circuits (ICs) Power Management (PMIC) Power Management - Specialized | Power Management IC | Power Management - Specialized |
| Package Type | Other; 48-VFQFN Exposed Pad | Other; Tray | Other; Tray | Other; 48-VFQFN Exposed Pad |