Sharp Microelectronics of the Americas Voltage Regulators - Linear, Low Drop Out (LDO) Regulators PQ1LAX95MSPQ

Description
Linear Voltage Regulator IC Positive Adjustable 1 Output 500mA SOT-89
Request a Quote Datasheet
Description
Linear Voltage Regulator IC Positive Adjustable 1 Output 500mA SOT-89
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - 425-2643-2-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
425-2643-2-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators 425-2643-2-ND
Linear Voltage Regulator IC Positive Adjustable 1 Output 500mA SOT-89

Linear Voltage Regulator IC Positive Adjustable 1 Output 500mA SOT-89

Buy Now Datasheet
PMIC - PMIC - Voltage Regulators - Linear - PQ1LAX95MSPQ - 100656-PQ1LAX95MSPQ - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - PQ1LAX95MSPQ
100656-PQ1LAX95MSPQ
PMIC - PMIC - Voltage Regulators - Linear - PQ1LAX95MSPQ 100656-PQ1LAX95MSPQ
Manufacturer: Sharp Microelectronics Win Source Part Number: 100656-PQ1LAX95MSPQ Packaging: Reel - TR Mounting: SMD (SMT) Regulator Topology: Positive Adjustable Number of Regulators: 1 Output Type: Adjustable Control Features: Enable Output Current: 500mA Output Voltage: 1.24 V to 9 V Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C Case / Package: SOT-89 Maximum Input Voltage: 15V Nominal Output Voltage (Min/Fixed): 1.24V Dropout Voltage-Max: 0.7V @ 300mA Operating Supply Current: 700μA PSRR: 50dB (400Hz) Maximum Output Voltage: 9V Protection Features: Over Current, Over Temperature Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Sufficient

Manufacturer: Sharp Microelectronics
Win Source Part Number: 100656-PQ1LAX95MSPQ
Packaging: Reel - TR
Mounting: SMD (SMT)
Regulator Topology: Positive Adjustable
Number of Regulators: 1
Output Type: Adjustable
Control Features: Enable
Output Current: 500mA
Output Voltage: 1.24 V to 9 V
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C
Case / Package: SOT-89
Maximum Input Voltage: 15V
Nominal Output Voltage (Min/Fixed): 1.24V
Dropout Voltage-Max: 0.7V @ 300mA
Operating Supply Current: 700μA
PSRR: 50dB (400Hz)
Maximum Output Voltage: 9V
Protection Features: Over Current, Over Temperature
Popularity: Medium
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Singapore, Singapore
500MA SOT89 Voltage Regulator IC
776-PQ1LAX95MSPQ
500MA SOT89 Voltage Regulator IC 776-PQ1LAX95MSPQ
IC REG LIN POS ADJ 500MA SOT89 Product overview: PQ1LAX95MSPQ from Sharp Microelectronics is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 500MA, SOT89. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 500MA, SOT89, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-PQ1LAX95MSPQ can be used for catalog matching and distributor lookup.

IC REG LIN POS ADJ 500MA SOT89 Product overview: PQ1LAX95MSPQ from Sharp Microelectronics is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 500MA, SOT89. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 500MA, SOT89, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-PQ1LAX95MSPQ can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear - PQ1LAX95MSPQ - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
PQ1LAX95MSPQ
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear PQ1LAX95MSPQ
IC REG LIN POS ADJ 500MA SOT89

IC REG LIN POS ADJ 500MA SOT89

Supplier's Site
PMIC - Voltage Regulators - Linear - PQ1LAX95MSPQ - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Linear
PQ1LAX95MSPQ
PMIC - Voltage Regulators - Linear PQ1LAX95MSPQ
IC REG LIN POS ADJ 500MA SOT89

IC REG LIN POS ADJ 500MA SOT89

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators
Product Number 425-2643-2-ND 100656-PQ1LAX95MSPQ 776-PQ1LAX95MSPQ PQ1LAX95MSPQ PQ1LAX95MSPQ
Product Name Voltage Regulators - Linear, Low Drop Out (LDO) Regulators PMIC - PMIC - Voltage Regulators - Linear - PQ1LAX95MSPQ 500MA SOT89 Voltage Regulator IC Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear PMIC - Voltage Regulators - Linear
Regulator Type Standard Low Dropout
Output Polarity Positive Positive
Output Voltage Type Adjustable / Variable Adjustable / Variable; Adjustable Adjustable / Variable
Package Type SOT89; Other; SOT-89-5/6 SOT89; Other; SOT-89 Other; Tape & Reel (TR)
Special Features Input Overcurrent Protection Input Overcurrent Protection; Enable Enable
Unlock Full Specs
to access all available technical data