Linear Voltage Regulator IC Positive Adjustable 1 Output 5A TO-220-5
IC REG LINEAR POS ADJ 5A TO220-5 Product overview: PQ5EV5 from Sharp Microelectronics is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5A, TO220. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 5A, TO220, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-PQ5EV5 can be used for catalog matching and distributor lookup.
Manufacturer: Sharp Microelectronics
Win Source Part Number: 1239304-PQ5EV5
Manufacturer Homepage: sharp-world.com/
RoHS State: Request Verification
Popularity: Medium
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Limited
IC REG LINEAR POS ADJ 5A TO220-5
IC REG LINEAR POS ADJ 5A TO220-5
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | 425-1743-5-ND | 776-PQ5EV5 | 1239304-PQ5EV5 | PQ5EV5 | PQ5EV5 |
| Product Name | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | 5A TO220 Voltage Regulator IC | PMIC - PMIC - Voltage Regulators - Linear - PQ5EV5 | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | PMIC - Voltage Regulators - Linear |
| Regulator Type | Standard | ||||
| Output Polarity | Positive | ||||
| Output Voltage Type | Adjustable / Variable | Adjustable / Variable | |||
| Package Type | TO-220; Other; TO-220-5 Formed Leads | Other; Tube | TO-220 | ||
| Special Features | Input Overcurrent Protection | Enable |