Buck Switching Regulator IC Positive Fixed 1.2V, 1.5V 2 Output 1A 12-WFDFN Exposed Pad
Manufacturer: Diodes Incorporated
Win Source Part Number: 1086291-PAM2306AYPCB
Packaging: Reel - TR
Mounting: SMD (SMT)
Output Type: Fixed
Topology: Buck
Frequency - Switching: 1.5MHz
Number of Outputs: 2
Synchronous Rectifier: Yes
Output Current: 1A
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 12-WDFN (3x3)
Purpose: Step-Down
Maximum Input Voltage: 5.5V
Nominal Output Voltage (Min/Fixed): 1.2V, 1.5V
Minimum Input Voltage: 2.5V
Popularity: Medium
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Balance
Buck Switching Regulator IC Positive Fixed 1.2V, 1.5V 2 Output 1A 12-WFDFN Exposed Pad
Switching Voltage Regulators DUAL HI-EFF PWM SD DC/DC CNVTR
IC REG BUCK 1.2V/1.5V DL 12WDFN
IC REG BUCK 1.2V/1.5V DL 12WDFN
| DigiKey | Win Source Electronics | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | PAM2306AYPCBDI-ND | 1086291-PAM2306AYPCB | PAM2306AYPCB | PAM2306AYPCB | PAM2306AYPCB | PAM2306AYPCB |
| Product Name | Voltage Regulators - DC DC Switching Regulators | PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - PAM2306AYPCB | Voltage Regulators - DC DC Switching Regulators | Switching Voltage Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Buck | Buck | ||||
| Output Voltage Type | Fixed | Fixed; Fixed | Fixed; Fixed | |||
| Package Type | Other; 12-WFDFN Exposed Pad | Other; 12-WDFN (3x3) | Other; 12-WFDFN Exposed Pad | |||
| Special Features | Multiple Outputs; Synchronous Rectification | Multiple Outputs; Synchronous Rectification | ||||
| Output Voltage | 1.2 to 1.5 volts | 1.2 to 1.5 volts | 1.2 to ? volts | 1.2 volts |