Sharp Microelectronics of the Americas 1.8V 3.3V SOT89 Voltage Regulator IC PQ2L3182MSPQ

Description
IC REG LINEAR 1.8V/3.3V SOT89 Product overview: PQ2L3182MSPQ from Sharp Microelectronics is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.8V, 3.3V, SOT89. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1.8V, 3.3V, SOT89, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-PQ2L3182MSPQ can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC REG LINEAR 1.8V/3.3V SOT89 Product overview: PQ2L3182MSPQ from Sharp Microelectronics is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.8V, 3.3V, SOT89. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1.8V, 3.3V, SOT89, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-PQ2L3182MSPQ can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
1.8V 3.3V SOT89 Voltage Regulator IC
776-PQ2L3182MSPQ
1.8V 3.3V SOT89 Voltage Regulator IC 776-PQ2L3182MSPQ
IC REG LINEAR 1.8V/3.3V SOT89 Product overview: PQ2L3182MSPQ from Sharp Microelectronics is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.8V, 3.3V, SOT89. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1.8V, 3.3V, SOT89, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-PQ2L3182MSPQ can be used for catalog matching and distributor lookup.

IC REG LINEAR 1.8V/3.3V SOT89 Product overview: PQ2L3182MSPQ from Sharp Microelectronics is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.8V, 3.3V, SOT89. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1.8V, 3.3V, SOT89, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-PQ2L3182MSPQ can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - PQ2L3182MSPQ-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
PQ2L3182MSPQ-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators PQ2L3182MSPQ-ND
Linear Voltage Regulator IC Positive Fixed 2 Output 250mA, 250mA SOT-89

Linear Voltage Regulator IC Positive Fixed 2 Output 250mA, 250mA SOT-89

Buy Now Datasheet
PMIC - PMIC - Voltage Regulators - Linear - PQ2L3182MSPQ - 062025-PQ2L3182MSPQ - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - PQ2L3182MSPQ
062025-PQ2L3182MSPQ
PMIC - PMIC - Voltage Regulators - Linear - PQ2L3182MSPQ 062025-PQ2L3182MSPQ
Manufacturer: Sharp Microelectronics Win Source Part Number: 062025-PQ2L3182MSPQ Packaging: Reel - TR Mounting: SMD (SMT) Regulator Topology: Positive Fixed Voltage - Dropout (Typical): 0.16V @ 100mA, 0.24V @ 200mA Number of Regulators: 2 Output Type: Fixed Output Current: 250mA, 250mA Output Voltage: 3.3V, 1.8V Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -30°C to 80°C Case / Package: SOT-89 Maximum Input Voltage: 9V Nominal Output Voltage (Min/Fixed): 1.8V, 3.3V Dropout Voltage-Max: 1V @ 200mA, 1V @ 200mA Operating Supply Current: 400μA PSRR: 60dB (400kHz) Control Protection Features: Over Current, Over Temperature Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Balance

Manufacturer: Sharp Microelectronics
Win Source Part Number: 062025-PQ2L3182MSPQ
Packaging: Reel - TR
Mounting: SMD (SMT)
Regulator Topology: Positive Fixed
Voltage - Dropout (Typical): 0.16V @ 100mA, 0.24V @ 200mA
Number of Regulators: 2
Output Type: Fixed
Output Current: 250mA, 250mA
Output Voltage: 3.3V, 1.8V
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -30°C to 80°C
Case / Package: SOT-89
Maximum Input Voltage: 9V
Nominal Output Voltage (Min/Fixed): 1.8V, 3.3V
Dropout Voltage-Max: 1V @ 200mA, 1V @ 200mA
Operating Supply Current: 400μA
PSRR: 60dB (400kHz)
Control Protection Features: Over Current, Over Temperature
Popularity: Medium
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
IC REG LINEAR 1.8V/3.3V SOT89 - 733-PQ2L3182MSPQ - Utmel Electronic Limited
Hong Kong, China
IC REG LINEAR 1.8V/3.3V SOT89
733-PQ2L3182MSPQ
IC REG LINEAR 1.8V/3.3V SOT89 733-PQ2L3182MSPQ
IC REG LINEAR 1.8V/3.3V SOT89

IC REG LINEAR 1.8V/3.3V SOT89

Supplier's Site
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear - PQ2L3182MSPQ - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
PQ2L3182MSPQ
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear PQ2L3182MSPQ
IC REG LINEAR 1.8V/3.3V SOT89

IC REG LINEAR 1.8V/3.3V SOT89

Supplier's Site
PMIC - Voltage Regulators - Linear - PQ2L3182MSPQ - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Linear
PQ2L3182MSPQ
PMIC - Voltage Regulators - Linear PQ2L3182MSPQ
IC REG LINEAR 1.8V/3.3V SOT89

IC REG LINEAR 1.8V/3.3V SOT89

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Utmel Electronic Limited Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators
Product Number 776-PQ2L3182MSPQ PQ2L3182MSPQ-ND 062025-PQ2L3182MSPQ 733-PQ2L3182MSPQ PQ2L3182MSPQ PQ2L3182MSPQ
Product Name 1.8V 3.3V SOT89 Voltage Regulator IC Voltage Regulators - Linear, Low Drop Out (LDO) Regulators PMIC - PMIC - Voltage Regulators - Linear - PQ2L3182MSPQ IC REG LINEAR 1.8V/3.3V SOT89 Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear PMIC - Voltage Regulators - Linear
Output Voltage Type Fixed Fixed Fixed; Fixed Fixed; Fixed
Package Type Other; Tape & Reel (TR) Other; TO-243AA SOT89; Other; SOT-89 Other; TO-243AA
Output Voltage 1.8 to 3.3 volts 1.8 to 3.3 volts 1.8 to 3.3 volts 1.8 volts 1.8 volts
IOUT 0.2500 amps 0.2500 amps 0.2500 amps 0.2500 amps 0.2500 amps 0.2500 amps
VIN 9 volts 9 volts 9 volts
Unlock Full Specs
to access all available technical data