Buck Switching Regulator IC Positive Fixed 3.3V 1 Output 22A 110-BBGA Module
IC REG BUCK 3.3V 22A 110BGA
42VIN, 3.3VOUT BUCK REGULATOR,
Buck Switching Regulator IC Positive Fixed 3.3V 1 Output 22A 110-BBGA Module
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 1102-PI3323-00-BGMP-ND | PI3323-00-BGMP | PI3323-00-BGMP | PI3323-00-BGMP |
| Product Name | Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Buck | |||
| Output Voltage Type | Fixed | Fixed; Fixed | ||
| Package Type | Other; 110-BBGA Module | Other; 110-BBGA Module | ||
| Special Features | Synchronous Rectification | |||
| Output Voltage | 3.3 volts | 3.3 volts | 3.3 to ? volts |