Manufacturer: Sharp Microelectronics
Win Source Part Number: 061995-PQ070VK02FZH
Packaging: Tube/Rail
Mounting: Through Hole
Regulator Topology: Positive Adjustable
Number of Regulators: 1
Output Type: Adjustable
Control Features: Enable
Output Current: 2A
Output Voltage: 1.5 V to 7 V
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C
Case / Package: TO-220-5
Maximum Input Voltage: 10V
Nominal Output Voltage (Min/Fixed): 1.5V
Dropout Voltage-Max: 0.5V @ 2A
Operating Supply Current: 2mA
PSRR: 60dB (120Hz)
Maximum Output Voltage: 7V
Protection Features: Over Current, Over Temperature
Popularity: Medium
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Limited
Linear Voltage Regulator IC Positive Adjustable 1 Output 2A TO-220-5
IC REG LINEAR POS ADJ 2A TO220-5 Product overview: PQ070VK02FZH from Sharp Microelectronics is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2A, TO220. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 2A, TO220, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-PQ070VK02FZH can be used for catalog matching and distributor lookup.
IC REG LINEAR POS ADJ 2A TO220-5
IC REG LINEAR POS ADJ 2A TO220-5
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | 061995-PQ070VK02FZH | 425-2601-5-ND | 776-PQ070VK02FZH | PQ070VK02FZH | PQ070VK02FZH |
| Product Name | PMIC - PMIC - Voltage Regulators - Linear - PQ070VK02FZH | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | 2A TO220 Voltage Regulator IC | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | PMIC - Voltage Regulators - Linear |
| Regulator Type | Low Dropout | Standard | |||
| Output Polarity | Positive | Positive | |||
| Output Voltage Type | Adjustable / Variable; Adjustable | Adjustable / Variable | Adjustable / Variable | ||
| Package Type | TO-220; Other; TO-220-5 | TO-220; Other; TO-220-5 Formed Leads | Other; Tube | TO-220 | |
| Life Cycle Stage | PhaseOut; Obsolete(EOL) |