Sharp Microelectronics of the Americas Voltage Regulators - Linear, Low Drop Out (LDO) Regulators PQ1R33J0000H

Description
Linear Voltage Regulator IC Positive Fixed 1 Output 150mA SOT-23L-6
Request a Quote Datasheet
Description
Linear Voltage Regulator IC Positive Fixed 1 Output 150mA SOT-23L-6
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - 425-2318-2-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
425-2318-2-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators 425-2318-2-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 150mA SOT-23L-6

Linear Voltage Regulator IC Positive Fixed 1 Output 150mA SOT-23L-6

Buy Now Datasheet
Singapore, Singapore
3.3V 150MA Voltage Regulator IC
776-PQ1R33J0000H
3.3V 150MA Voltage Regulator IC 776-PQ1R33J0000H
IC REG LIN 3.3V 150MA SOT23L-6 Product overview: PQ1R33J0000H from Sharp Microelectronics is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3V, 150MA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3.3V, 150MA, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-PQ1R33J0000H can be used for catalog matching and distributor lookup.

IC REG LIN 3.3V 150MA SOT23L-6 Product overview: PQ1R33J0000H from Sharp Microelectronics is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3V, 150MA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3.3V, 150MA, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-PQ1R33J0000H can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PMIC - PMIC - Voltage Regulators - Linear - PQ1R33J0000H - 130309-PQ1R33J0000H - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - PQ1R33J0000H
130309-PQ1R33J0000H
PMIC - PMIC - Voltage Regulators - Linear - PQ1R33J0000H 130309-PQ1R33J0000H
Manufacturer: Sharp Microelectronics Win Source Part Number: 130309-PQ1R33J0000H Packaging: Reel - TR Mounting: SMD (SMT) Regulator Topology: Positive Fixed Voltage - Dropout (Typical): 0.29V @ 150mA Number of Regulators: 1 Output Type: Fixed Control Features: Enable Output Current: 150mA Output Voltage: 3.3V Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -30°C to 80°C Case / Package: SOT-23L-6 Maximum Input Voltage: 16V Nominal Output Voltage (Min/Fixed): 3.3V Dropout Voltage-Max: 0.4V @ 150mA Operating Supply Current: 350μA PSRR: 55dB (400Hz) Protection Features: Over Current, Over Temperature Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Limited

Manufacturer: Sharp Microelectronics
Win Source Part Number: 130309-PQ1R33J0000H
Packaging: Reel - TR
Mounting: SMD (SMT)
Regulator Topology: Positive Fixed
Voltage - Dropout (Typical): 0.29V @ 150mA
Number of Regulators: 1
Output Type: Fixed
Control Features: Enable
Output Current: 150mA
Output Voltage: 3.3V
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -30°C to 80°C
Case / Package: SOT-23L-6
Maximum Input Voltage: 16V
Nominal Output Voltage (Min/Fixed): 3.3V
Dropout Voltage-Max: 0.4V @ 150mA
Operating Supply Current: 350μA
PSRR: 55dB (400Hz)
Protection Features: Over Current, Over Temperature
Popularity: Medium
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
PMIC - Voltage Regulators - Linear - PQ1R33J0000H - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Linear
PQ1R33J0000H
PMIC - Voltage Regulators - Linear PQ1R33J0000H
IC REG LIN 3.3V 150MA SOT23L-6

IC REG LIN 3.3V 150MA SOT23L-6

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear - PQ1R33J0000H - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
PQ1R33J0000H
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear PQ1R33J0000H
IC REG LIN 3.3V 150MA SOT23L-6

IC REG LIN 3.3V 150MA SOT23L-6

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category IC Linear Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators
Product Number 425-2318-2-ND 776-PQ1R33J0000H 130309-PQ1R33J0000H PQ1R33J0000H PQ1R33J0000H
Product Name Voltage Regulators - Linear, Low Drop Out (LDO) Regulators 3.3V 150MA Voltage Regulator IC PMIC - PMIC - Voltage Regulators - Linear - PQ1R33J0000H PMIC - Voltage Regulators - Linear Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
Regulator Type Standard Low Dropout
Output Polarity Positive Positive
Output Voltage Type Fixed Fixed Fixed; Fixed
Package Type SOT23; Other; SOT-23L-6 Other; Tape & Reel (TR) SOT23; Other; SOT-23L-6 SOT23
Special Features Input Overcurrent Protection Input Overcurrent Protection; Enable Enable
Unlock Full Specs
to access all available technical data