Manufacturer: Diodes Incorporated
Win Source Part Number: 1086301-PAM2421AECAD
Packaging: Reel - TR
Mounting: SMD (SMT)
Output Type: Adjustable
Topology: Boost
Frequency - Switching: 520kHz
Number of Outputs: 1
Synchronous Rectifier: No
Output Current: 3A (Switch)
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 8-SOP-EP
Purpose: Step-Up
Maximum Input Voltage: 5.5V
Nominal Output Voltage (Min/Fixed): 2.7V
Maximum Output Voltage: 24V
Minimum Input Voltage: 2.7V
Popularity: Medium
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Balance
"Boost Switching Regulator IC Positive Adjustable 2.7V 1 Output 3A (Switch) 8-SOIC (0.154"", 3.90mm Width) Exposed Pad"
"Boost Switching Regulator IC Positive Adjustable 2.7V 1 Output 3A (Switch) 8-SOIC (0.154"", 3.90mm Width) Exposed Pad"
"Boost Switching Regulator IC Positive Adjustable 2.7V 1 Output 3A (Switch) 8-SOIC (0.154"", 3.90mm Width) Exposed Pad"
Boost Switching Regulator IC Positive Adjustable 2.7V 1 Output 3A (Switch) 8-SOIC (0.154", 3.90mm Width) Exposed Pad
IC REG BOOST ADJUSTABLE 3A 8SO
IC REG BOOST ADJUSTABLE 3A 8SO
Switching Voltage Regulators 3A PWM STEP-UP DC/DC CNVTR
IC REG BOOST ADJ 3A 8SO
| Win Source Electronics | DigiKey | Quarktwin Technology Ltd. | ODG (Origin Data Global) | Lingto Electronic Limited | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 1086301-PAM2421AECADJR | PAM2421AECADJRDIDKR-ND | PAM2421AECADJR | PAM2421AECADJR | PAM2421AECADJR | PAM2421AECADJR | PAM2421AECADJR |
| Product Name | PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - PAM2421AECADJR | Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators | Switching Voltage Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Boost | Boost | Boost | ||||
| Output Voltage Type | Adjustable / Variable; Adjustable | Adjustable / Variable | Adjustable / Variable; Adjustable | Adjustable / Variable | Adjustable / Variable | ||
| Package Type | Other; 8-SOP-EP | SOIC; Other; "8-SOIC (0.154"", 3.90mm Width) Exposed Pad" | SOIC; Other; 8-SOIC (0.154\", 3.90mm Width) Exposed Pad | SOIC; Other; 8-SOIC (0.154", 3.90mm Width) Exposed Pad | SOIC | ||
| Life Cycle Stage | Maturity; Active | Active | Active | ||||
| Special Features | Multiple Outputs; Synchronous Rectification |