IC CURRENT MONITOR 1% 16UQFN Product overview: PAC1934T-I/JQ from Microchip Technology is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include PMIC, power management, load switch, power sequencing, Power Management IC, Current & Power Monitors & Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 734-PAC1934T-I/JQ can be used for catalog matching and distributor lookup.
Manufacturer: Microchip Technology
Win Source Part Number: 852559-PAC1934T-I/JQ
Features: Regulator
Package: Reel - TR
Family Name: PAC1934
Categories: Integrated Circuits (ICs)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Limited
Quantity per package: 3300
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 51 Weeks
HTSUS: 8542.39.0001
Other Part Number: PAC1934T-I/JQCT, PAC1934T-I/JQTR, PAC1934T-I/JQDKR
Current Monitor Regulator High-Side 16-UQFN (4x4)
Current Monitor Regulator High-Side 16-UQFN (4x4)
Current Monitor Regulator High-Side 16-UQFN (4x4)
QUAD HIGH-SIDE CURRENT SENSOR
QUAD HIGH-SIDE CURRENT SENSOR
Current & Power Monitors & Regulators Quad High-Side Current Sensor, I2C/SMBus, 32V with Accumulator
QUAD HIGH-SIDE CURRENT SENSOR
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Lingto Electronic Limited | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | IC Voltage Regulators | IC Voltage Regulators | IC Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators |
| Product Number | 734-PAC1934T-I/JQ | 852559-PAC1934T-I/JQ | PAC1934T-I/JQTR-ND | PAC1934T-I/JQ | PAC1934T-I/JQ | PAC1934T-I/JQ | PAC1934T-I/JQ |
| Product Name | Power Management IC | PMIC - PMIC - Current Regulation/Management - PAC1934T-I/JQ | Current Regulation/Management | PMIC - Current Regulation/Management | Current Regulation/Management | Current & Power Monitors & Regulators | Integrated Circuits (ICs) - PMIC - Current Regulation-Management |
| Package Type | Other; Tape & Reel (TR) | Other; Reel - TR | Other; 16-UQFN Exposed Pad | Other; 16-UQFN Exposed Pad |