Buck Switching Regulator IC Positive Adjustable 1V 1 Output 3.5A 12-PowerWFQFN
Manufacturer: Diodes Incorporated
Win Source Part Number: 805562-PAM2327AGPADJ
Packaging: Reel
Mounting Style: SMD
Current - Output: 3.5A
Output Type: Adjustable
Function: Step-Down
Topology: Buck
Frequency - Switching: 1.2MHz
Number of Outputs: 1
Part Status: Last Time Buy
Output Configuration: Positive
Voltage - Input (Min): 2.5V
Voltage - Output (Min/Fixed): 1V
Synchronous Rectifier: Yes
Supplier Device Package: 12-QFN (2x2)
Temperature Range - Operating: -40°C ~ 85°C
Maximum Input Voltage: 5.5V
Maximum Output Voltage: 4V
Manufacturer Package: 12-PowerWFQFN
Popularity: Medium
Fake Threat In the Open Market: 81 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 3,000
MSL Level: 1 (Unlimited)
Part Number Series: PAM2327
Buck Switching Regulator IC Positive Adjustable 1V 1 Output 3.5A 12-PowerWFQFN
IC REG BUCK ADJ 3.5A 12QFN
Switching Voltage Regulators Fast Transient 3.5A 2.5 to 5.5V Conv
IC REG BUCK ADJ 3.5A 12QFN
| DigiKey | Win Source Electronics | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | PAM2327AGPADJDITR-ND | 805562-PAM2327AGPADJ | PAM2327AGPADJ | PAM2327AGPADJ | PAM2327AGPADJ | PAM2327AGPADJ |
| Product Name | Voltage Regulators - DC DC Switching Regulators | PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - PAM2327AGPADJ | Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | Switching Voltage Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Buck | Buck | ||||
| Output Voltage Type | Adjustable / Variable | Adjustable / Variable; Adjustable | Adjustable / Variable; Adjustable | |||
| Package Type | Other; 12-PowerWFQFN | Other; 12-PowerWFQFN | Other; 12-PowerWFQFN | |||
| Special Features | Synchronous Rectification | Multiple Outputs; Synchronous Rectification | ||||
| Output Voltage | 1 to 4 volts | 4 volts | 1 to 4 volts | 1 volts |