DIODES Incorporated PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - PAM2306AYPKE PAM2306AYPKE

Description
Manufacturer: Diodes Incorporated Win Source Part Number: 1086292-PAM2306AYPKE Packaging: Reel - TR Mounting: SMD (SMT) Output Type: Fixed Topology: Buck Frequency - Switching: 1.5MHz Number of Outputs: 2 Synchronous Rectifier: Yes Output Current: 1A Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 12-WDFN (3x3) Purpose: Step-Down Maximum Input Voltage: 5.5V Nominal Output Voltage (Min/Fixed): 1.8V, 3.3V Minimum Input Voltage: 2.5V Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Diodes Incorporated Win Source Part Number: 1086292-PAM2306AYPKE Packaging: Reel - TR Mounting: SMD (SMT) Output Type: Fixed Topology: Buck Frequency - Switching: 1.5MHz Number of Outputs: 2 Synchronous Rectifier: Yes Output Current: 1A Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 12-WDFN (3x3) Purpose: Step-Down Maximum Input Voltage: 5.5V Nominal Output Voltage (Min/Fixed): 1.8V, 3.3V Minimum Input Voltage: 2.5V Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - PAM2306AYPKE - 1086292-PAM2306AYPKE - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - PAM2306AYPKE
1086292-PAM2306AYPKE
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - PAM2306AYPKE 1086292-PAM2306AYPKE
Manufacturer: Diodes Incorporated Win Source Part Number: 1086292-PAM2306AYPKE Packaging: Reel - TR Mounting: SMD (SMT) Output Type: Fixed Topology: Buck Frequency - Switching: 1.5MHz Number of Outputs: 2 Synchronous Rectifier: Yes Output Current: 1A Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 12-WDFN (3x3) Purpose: Step-Down Maximum Input Voltage: 5.5V Nominal Output Voltage (Min/Fixed): 1.8V, 3.3V Minimum Input Voltage: 2.5V Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Balance

Manufacturer: Diodes Incorporated
Win Source Part Number: 1086292-PAM2306AYPKE
Packaging: Reel - TR
Mounting: SMD (SMT)
Output Type: Fixed
Topology: Buck
Frequency - Switching: 1.5MHz
Number of Outputs: 2
Synchronous Rectifier: Yes
Output Current: 1A
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 12-WDFN (3x3)
Purpose: Step-Down
Maximum Input Voltage: 5.5V
Nominal Output Voltage (Min/Fixed): 1.8V, 3.3V
Minimum Input Voltage: 2.5V
Popularity: Medium
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Voltage Regulators - DC DC Switching Regulators - PAM2306AYPKEDICT-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - DC DC Switching Regulators
PAM2306AYPKEDICT-ND
Voltage Regulators - DC DC Switching Regulators PAM2306AYPKEDICT-ND
Buck Switching Regulator IC Positive Fixed 1.8V, 3.3V 2 Output 1A 12-WFDFN Exposed Pad

Buck Switching Regulator IC Positive Fixed 1.8V, 3.3V 2 Output 1A 12-WFDFN Exposed Pad

Buy Now Datasheet
Voltage Regulators - DC DC Switching Regulators - PAM2306AYPKEDITR-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - DC DC Switching Regulators
PAM2306AYPKEDITR-ND
Voltage Regulators - DC DC Switching Regulators PAM2306AYPKEDITR-ND
Buck Switching Regulator IC Positive Fixed 1.8V, 3.3V 2 Output 1A 12-WFDFN Exposed Pad

Buck Switching Regulator IC Positive Fixed 1.8V, 3.3V 2 Output 1A 12-WFDFN Exposed Pad

Buy Now Datasheet
Sheung Wan, Hong Kong
Switching Voltage Regulators
PAM2306AYPKE
Switching Voltage Regulators PAM2306AYPKE
Switching Voltage Regulators Dual PWM Step-Down 40uA 1A 1.5MHz

Switching Voltage Regulators Dual PWM Step-Down 40uA 1A 1.5MHz

Buy Now Datasheet
Shenzhen, China
PMIC - Voltage Regulators - DC DC Switching Regulators
PAM2306AYPKE
PMIC - Voltage Regulators - DC DC Switching Regulators PAM2306AYPKE
IC REG BUCK 1.8V/3.3V DL 12WDFN

IC REG BUCK 1.8V/3.3V DL 12WDFN

Supplier's Site Datasheet
Voltage Regulators - DC DC Switching Regulators - PAM2306AYPKE - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Voltage Regulators - DC DC Switching Regulators
PAM2306AYPKE
Voltage Regulators - DC DC Switching Regulators PAM2306AYPKE
Buck Switching Regulator IC Positive Fixed 1.8V, 3.3V 2 Output 1A 12-WFDFN Exposed Pad

Buck Switching Regulator IC Positive Fixed 1.8V, 3.3V 2 Output 1A 12-WFDFN Exposed Pad

Buy Now Datasheet
Voltage Regulators - DC DC Switching Regulators - PAM2306AYPKE - ODG (Origin Data Global)
Shenzhen, China
Voltage Regulators - DC DC Switching Regulators
PAM2306AYPKE
Voltage Regulators - DC DC Switching Regulators PAM2306AYPKE
IC REG BUCK 1.8V/3.3V DL 12WDFN

IC REG BUCK 1.8V/3.3V DL 12WDFN

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators - PAM2306AYPKE - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators
PAM2306AYPKE
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators PAM2306AYPKE
IC REG BUCK 1.8V/3.3V DL 12WDFN

IC REG BUCK 1.8V/3.3V DL 12WDFN

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey VAST STOCK CO., LIMITED Lingto Electronic Limited Quarktwin Technology Ltd. ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators
Product Number 1086292-PAM2306AYPKE PAM2306AYPKEDICT-ND PAM2306AYPKE PAM2306AYPKE PAM2306AYPKE PAM2306AYPKE PAM2306AYPKE
Product Name PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - PAM2306AYPKE Voltage Regulators - DC DC Switching Regulators Switching Voltage Regulators PMIC - Voltage Regulators - DC DC Switching Regulators Voltage Regulators - DC DC Switching Regulators Voltage Regulators - DC DC Switching Regulators Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators
Configuration / Function Buck Buck Buck
Output Voltage Type Fixed; Fixed Fixed Fixed; Fixed Fixed
Package Type Other; 12-WDFN (3x3) Other; 12-UFDFN Exposed Pad Other; 12-WFDFN Exposed Pad Other; 12-WFDFN Exposed Pad
Life Cycle Stage Maturity; Active Removed; Obsolete Removed
Special Features Multiple Outputs; Synchronous Rectification Multiple Outputs; Synchronous Rectification Multiple Outputs
Unlock Full Specs
to access all available technical data