Buck Switching Regulator IC Positive Adjustable 1V 1 Output 3.5A 12-PowerWFQFN
Buck Switching Regulator IC Positive Adjustable 1V 1 Output 3.5A 12-PowerWFQFN
Manufacturer: Diodes Incorporated
Win Source Part Number: 267894-PAM2325AGPADJ
Packaging: Reel - TR
Mounting: SMD (SMT)
Output Type: Adjustable
Topology: Buck
Frequency - Switching: 1.2MHz
Number of Outputs: 1
Synchronous Rectifier: Yes
Output Current: 3.5A
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 12-QFN (2x2)
Purpose: Step-Down
Maximum Input Voltage: 5.5V
Nominal Output Voltage (Min/Fixed): 1V
Maximum Output Voltage: 4V
Minimum Input Voltage: 2.5V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Balance
Switching Voltage Regulators FAST TRANSIENT 3.5A SD CNVTR
IC REG BUCK ADJ 3.5A 12QFN
Buck Switching Regulator IC Positive Adjustable 1V 1 Output 3.5A 12-PowerWFQFN
IC REG BUCK ADJ 3.5A 12QFN
IC REG BUCK ADJ 3.5A 12QFN
| DigiKey | Win Source Electronics | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 31-PAM2325AGPADJTR-ND | 267894-PAM2325AGPADJ | PAM2325AGPADJ | PAM2325AGPADJ | PAM2325AGPADJ | PAM2325AGPADJ | PAM2325AGPADJ |
| Product Name | Voltage Regulators - DC DC Switching Regulators | PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - PAM2325AGPADJ | Switching Voltage Regulators | Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Buck | Buck | Buck | ||||
| Output Voltage Type | Adjustable / Variable | Adjustable / Variable; Adjustable | Adjustable / Variable | Adjustable / Variable; Adjustable | |||
| Package Type | Other; 12-PowerWFQFN | Other; 12-QFN (2x2) | Other; 12-PowerWFQFN | Other; 12-PowerWFQFN | |||
| Special Features | Synchronous Rectification | Multiple Outputs; Synchronous Rectification | |||||
| Output Voltage | 1 to 4 volts | 1 volts | 1 volts | 1 to 4 volts | 1 volts |