Manufacturer: Sharp Microelectronics
Win Source Part Number: 098289-PQ1MX55M2SPQ
Packaging: Reel - TR
Mounting: SMD (SMT)
Regulator Topology: Positive Adjustable
Number of Regulators: 1
Output Type: Adjustable
Control Features: Enable
Output Current: 500mA
Output Voltage: 1.3 V to 5 V
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -30°C to 85°C
Case / Package: SOT-89
Maximum Input Voltage: 9V
Nominal Output Voltage (Min/Fixed): 1.3V
Dropout Voltage-Max: 0.7V @ 500mA
Operating Supply Current: 1.2mA
PSRR: 55dB (400Hz)
Maximum Output Voltage: 5V
Protection Features: Over Current, Over Temperature
Popularity: Medium
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Sufficient
Linear Voltage Regulator IC Positive Adjustable 1 Output 500mA SOT-89
IC REG LIN POS ADJ 500MA SOT89 Product overview: PQ1MX55M2SPQ from Sharp Microelectronics is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 500MA, SOT89. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 500MA, SOT89, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-PQ1MX55M2SPQ can be used for catalog matching and distributor lookup.
IC REG LIN POS ADJ 500MA SOT89
IC REG LIN POS ADJ 500MA SOT89
IC REG LIN POS ADJ 500MA SOT89
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Utmel Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators |
| Product Number | 098289-PQ1MX55M2SPQ | 425-2677-2-ND | 776-PQ1MX55M2SPQ | PQ1MX55M2SPQ | PQ1MX55M2SPQ | 733-PQ1MX55M2SPQ |
| Product Name | PMIC - PMIC - Voltage Regulators - Linear - PQ1MX55M2SPQ | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | 500MA SOT89 Voltage Regulator IC | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | PMIC - Voltage Regulators - Linear | IC REG LIN POS ADJ 500MA SOT89 |
| Regulator Type | Low Dropout | Standard | ||||
| Output Polarity | Positive | Positive | ||||
| Output Voltage Type | Adjustable / Variable; Adjustable | Adjustable / Variable | Adjustable / Variable | Adjustable / Variable; Adjustable | ||
| Package Type | SOT89; Other; SOT-89 | SOT89; Other; SOT-89-5/6 | Other; Tape & Reel (TR) | SOT89; Other; SOT-89-5/6 | ||
| Life Cycle Stage | PhaseOut; Obsolete(EOL) |