Manufacturer: Sharp Microelectronics
Win Source Part Number: 026835-PQ018EZ01ZZ
Packaging: Tube/Rail
Mounting: SMD (SMT)
Regulator Topology: Positive Fixed
Voltage - Dropout (Typical): 0.2V @ 500mA
Number of Regulators: 1
Output Type: Fixed
Control Features: Enable
Output Current: 1A
Output Voltage: 1.8V
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C
Case / Package: SC-63
Maximum Input Voltage: 10V
Nominal Output Voltage (Min/Fixed): 1.8V
Operating Supply Current: 2mA
PSRR: 60dB (120Hz)
Protection Features: Over Current, Over Temperature
Popularity: Medium
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Balance
IC REG LINEAR 1.8V 1A SC63 Product overview: PQ018EZ01ZZ from Sharp Microelectronics is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.8V, 1A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1.8V, 1A, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-PQ018EZ01ZZ can be used for catalog matching and distributor lookup.
Linear Voltage Regulator IC Output
IC REG LINEAR 1.8V 1A SC63
IC REG LINEAR 1.8V 1A SC63
IC REG LINEAR 1.8V 1A SC63
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Utmel Electronic Limited | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators |
| Product Number | 026835-PQ018EZ01ZZ | 776-PQ018EZ01ZZ | 425-1567-5-ND | 733-PQ018EZ01ZZ | PQ018EZ01ZZ | PQ018EZ01ZZ |
| Product Name | PMIC - PMIC - Voltage Regulators - Linear - PQ018EZ01ZZ | 1.8V 1A Voltage Regulator IC | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | IC REG LINEAR 1.8V 1A SC63 | PMIC - Voltage Regulators - Linear | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear |
| Regulator Type | Low Dropout | Standard | Standard; FIXED POSITIVE SINGLE OUTPUT STANDARD REGULATOR | |||
| Output Polarity | Positive | |||||
| Output Voltage Type | Fixed; Fixed | |||||
| Package Type | Other; SC-63 | Other; Tube | Other; TO-252-6 | |||
| Life Cycle Stage | PhaseOut; Obsolete(EOL) | Obsolete |