Win Source Part Number: 1017388-PM8804TR
Category: Integrated Circuits (ICs)>PMIC - Voltage Regulators - DC DC Switching Controllers
Series: *
Package: Tape & Reel
Standard Package: 4,000
Mounting: SMD (SMT)
Package / Case: 16-VFQFN Exposed Pad
Supplier Device Package: 16-VFQFPN (3x3)
ECCN: EAR99
Fake Threat In the Open Market: 83 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: STMicroelectronics
Other Names: 497-18075-6,-1138-PM
Base Product Number: PM8804
Regulator Output DC-DC Controller IC 16-VFQFPN (3x3)
PWM PEAK CURRENT MODE CONTROLLER
Regulator Output DC-DC Controller IC 16-VFQFPN (3x3)
| Win Source Electronics | DigiKey | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 1017388-PM8804TR | 497-18075-2-ND | PM8804TR | PM8804TR |
| Product Name | Integrated Circuits (ICs) - PMIC - Voltage Regulators - DC DC Switching Controllers | DC DC Switching Controllers | PMIC - Voltage Regulators - DC DC Switching Controllers | DC DC Switching Controllers |
| Package Type | QFP; Other; Tape & Reel | Other; 16-VFQFN Exposed Pad | Other; 16-VFQFN Exposed Pad |