The PAM2301CAAB250 is a step-down DC-DC converter designed for efficient power management in portable applications. It operates with an input voltage range of 2.5V to 5.5V and can deliver an output current of up to 800mA. The output voltage is adjustable from 0.6V to the input voltage, with specific versions available for fixed outputs of 3.3V and 1.2V. The device features a power-saving Pulse-Skipping Modulation (PSM) mode, which reduces quiescent current to approximately 40OºA under light load conditions, enhancing battery life. The PAM2301 employs a constant frequency PWM control for stability and transient response, with a switching frequency of 1.5MHz. It includes several protective features such as under-voltage lockout, short circuit protection, and thermal shutdown. The device is housed in a compact TSOT25 package and is compliant with RoHS standards, making it suitable for environmentally conscious designs. This regulator is applicable in various devices, including cellular phones, portable electronics, and battery-powered widgets.
Buck Switching Regulator IC Positive Fixed 2.5V 1 Output 800mA SOT-23-5 Thin, TSOT-23-5
IC REG BUCK 2.5V 800MA TSOT25
IC REG BUCK 2.5V 800MA TSOT25
Buck Switching Regulator IC Positive Fixed 2.5V 1 Output 800mA SOT-23-5 Thin, TSOT-23-5
| DigiKey | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | PAM2301CAAB250DI-ND | PAM2301CAAB250 | PAM2301CAAB250 | PAM2301CAAB250 |
| Product Name | Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Buck | |||
| Output Voltage Type | Fixed | Fixed; Fixed | ||
| Package Type | SOT23; Other; SOT-23-5 Thin, TSOT-23-5 | SOT23 | SOT23; Other; SOT-23-5 Thin, TSOT-23-5 | |
| Special Features | Synchronous Rectification | |||
| Output Voltage | 2.5 volts | 2.5 volts | 2.5 to ? volts |