DIODES Incorporated Voltage Regulators - Linear, Low Drop Out (LDO) Regulators PAM3101FKF180

Description
Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 6-DFN (1.6x1.6)
Request a Quote Datasheet
Description
Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 6-DFN (1.6x1.6)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - PAM3101FKF180DI-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
PAM3101FKF180DI-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators PAM3101FKF180DI-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 6-DFN (1.6x1.6)

Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 6-DFN (1.6x1.6)

Buy Now Datasheet
PMIC - PMIC - Voltage Regulators - Linear - PAM3101FKF180 - 045590-PAM3101FKF180 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - PAM3101FKF180
045590-PAM3101FKF180
PMIC - PMIC - Voltage Regulators - Linear - PAM3101FKF180 045590-PAM3101FKF180
Manufacturer: Diodes Incorporated Win Source Part Number: 045590-PAM3101FKF180 Packaging: Reel - TR Mounting: SMD (SMT) Regulator Topology: Positive Fixed Voltage - Dropout (Typical): 0.85V @ 300mA Number of Regulators: 1 Output Type: Fixed Control Features: Enable Output Current: 300mA Output Voltage: 1.8V Categories: Integrated Circuits Status: Not For New Designs Temperature Range - Operating: -40°C to 85°C Case / Package: 6-DFN Maximum Input Voltage: 5.5V Nominal Output Voltage (Min/Fixed): 1.8V Dropout Voltage-Max: 1.1V @ 300mA Operating Supply Current: 90μA Protection Features: Over Current, Over Temperature, Short Circuit Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Balance Quantity per package: 3k pcs

Manufacturer: Diodes Incorporated
Win Source Part Number: 045590-PAM3101FKF180
Packaging: Reel - TR
Mounting: SMD (SMT)
Regulator Topology: Positive Fixed
Voltage - Dropout (Typical): 0.85V @ 300mA
Number of Regulators: 1
Output Type: Fixed
Control Features: Enable
Output Current: 300mA
Output Voltage: 1.8V
Categories: Integrated Circuits
Status: Not For New Designs
Temperature Range - Operating: -40°C to 85°C
Case / Package: 6-DFN
Maximum Input Voltage: 5.5V
Nominal Output Voltage (Min/Fixed): 1.8V
Dropout Voltage-Max: 1.1V @ 300mA
Operating Supply Current: 90μA
Protection Features: Over Current, Over Temperature, Short Circuit
Popularity: Medium
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Balance
Quantity per package: 3k pcs

Buy Now Datasheet
Singapore, Singapore
1.8V 300MA Voltage Regulator IC
776-PAM3101FKF180
1.8V 300MA Voltage Regulator IC 776-PAM3101FKF180
IC REG LINEAR 1.8V 300MA 6DFN Product overview: PAM3101FKF180 from Diodes Incorporated is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.8V, 300MA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1.8V, 300MA, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-PAM3101FKF180 can be used for catalog matching and distributor lookup.

IC REG LINEAR 1.8V 300MA 6DFN Product overview: PAM3101FKF180 from Diodes Incorporated is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.8V, 300MA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1.8V, 300MA, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-PAM3101FKF180 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear - PAM3101FKF180 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
PAM3101FKF180
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear PAM3101FKF180
IC REG LINEAR 1.8V 300MA 6DFN

IC REG LINEAR 1.8V 300MA 6DFN

Supplier's Site
PMIC - Voltage Regulators - Linear - PAM3101FKF180 - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Linear
PAM3101FKF180
PMIC - Voltage Regulators - Linear PAM3101FKF180
IC REG LINEAR 1.8V 300MA 6DFN

IC REG LINEAR 1.8V 300MA 6DFN

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators
Product Number PAM3101FKF180DI-ND 045590-PAM3101FKF180 776-PAM3101FKF180 PAM3101FKF180 PAM3101FKF180
Product Name Voltage Regulators - Linear, Low Drop Out (LDO) Regulators PMIC - PMIC - Voltage Regulators - Linear - PAM3101FKF180 1.8V 300MA Voltage Regulator IC Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear PMIC - Voltage Regulators - Linear
Regulator Type Standard Low Dropout
Output Polarity Positive Positive
Output Voltage Type Fixed Fixed; Fixed Fixed
Package Type Other; 6-WFDFN Exposed Pad Other; 6-DFN Other; Tape & Reel (TR)
Special Features Input Overcurrent Protection Input Overcurrent Protection; Enable Enable
Unlock Full Specs
to access all available technical data