Win Source Part Number: 1355970-P9242-RNDGI8
Category: Integrated Circuits (ICs) - Power Management (PMIC) - Power Management - Specialized
Package: Tape & Reel
Temperature Range - Operating: -40°C ~ 85°C
Fake Threat In the Open Market: 38 pct.
MSL Level: 3 (168 Hours)
Mfr: Renesas Electronics America Inc
Product Status: Last Time Buy
Package / Case: 48-VFQFN Exposed Pad
Supplier Device Package: 48-VFQFPN (6x6)
Base Product Number: P9242
Mounting Type: Surface Mount
HTSUS: 8542.39.0001
Applications: Wireless Power Transmitter
REACH Status: REACH Unaffected
ECCN: EAR99
Voltage - Supply: 4.25V ~ 21V
Current - Supply: 10mA
IC TRANSMITTER 48VFQFPN Product overview: P9242-RNDGI8 from Renesas Electronics Corporation is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include PMIC, power management, load switch, power sequencing, Power Management IC, Specialized Power Management. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 761-P9242-RNDGI8 can be used for catalog matching and distributor lookup.
Wireless Power Transmitter PMIC 48-VFQFPN (6x6)
IC TRANSMITTER 48VFQFPN
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | ODG (Origin Data Global) | |
|---|---|---|---|---|
| Product Category | IC Voltage Regulators | IC Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | 1355970-P9242-RNDGI8 | 761-P9242-RNDGI8 | P9242-RNDGI8-ND | P9242-RNDGI8 |
| Product Name | Integrated Circuits (ICs) - Power Management (PMIC) - Power Management - Specialized | Power Management IC | Power Management - Specialized | Power Management - Specialized |
| Package Type | QFP; Other; Tape & Reel | Other; Tape & Reel (TR) | Other; 48-VFQFN Exposed Pad | Other; 48-VFQFN Exposed Pad |