SWITCHING REGULATOR, 1100kHz SWITCHING FREQ-MAX, QCC16, 3 X 3 MM, 1 MM HEIGHT, ROHS COMPLIANT, VFQFP-16 Product overview: PM8903A from STMicroelectronics is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1100kHz. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1100kHz, Voltage Regulator IC, DC Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 739-PM8903A can be used for catalog matching and distributor lookup.
Manufacturer: STMicroelectronics
Win Source Part Number: 930760-PM8903A
Operating Temperature Range: -25°C ~ 125°C (TJ)
Features: Buck Switching Regulator IC Positive Adjustable 0.6V 1 Output 3A 16-VFQFN Exposed Pad
Package: Tube
Package: 16-VFQFN Exposed Pad
Mounting: Surface Mount
Part Status: Obsolete
Family Name: PM8903
Categories: Integrated Circuits (ICs)
Case / Package: 16-VFQFPN (3x3)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Balance
Quantity per package: 100
MSL Level: 3 (168 Hours)
HTSUS: 8542.39.0001
Buck Switching Regulator IC Positive Adjustable 0.6V 1 Output 3A 16-VFQFN Exposed Pad
IC REG BUCK ADJ 3A 16VFQFPN
IC REG BUCK ADJ 3A 16VFQFPN
IC REG BUCK ADJ 3A SYNC 16VFQFPN
Buck Switching Regulator IC Positive Adjustable 0.6V 1 Output 3A 16-VFQFN Exposed Pad
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Utmel Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 739-PM8903A | 930760-PM8903A | 497-13707-5-ND | PM8903A | PM8903A | 761-PM8903A | PM8903A |
| Product Name | 1100kHz Voltage Regulator IC | PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - PM8903A | Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | IC REG BUCK ADJ 3A SYNC 16VFQFPN | Voltage Regulators - DC DC Switching Regulators |
| Output Voltage Type | Adjustable / Variable | Adjustable / Variable | Adjustable / Variable; Adjustable | Adjustable / Variable; Adjustable | |||
| Output Voltage | 6 volts | 0.6000 to 6 volts | 0.6000 volts | 0.6000 to 6 volts | |||
| IOUT | 3 amps | 3 amps | 3 amps | 3 amps | 3 amps | 3 amps | |
| VIN | 6 volts | 2.8 to 6 volts | 2.8 to 6 volts | ||||
| Operating Temperature | -25 C (-13 F) | -25 to 125 C (-13 to 257 F) | -25 to 125 C (-13 to 257 F) | -25 to 125 C (-13 to 257 F) | -25 to 125 C (-13 to 257 F) | -25 to 125 C (-13 to 257 F) |