Buck Switching Regulator IC Positive or Negative Adjustable ±1.26V 1 Output 800mA TO-252-6, DPak (5 Leads + Tab)
IC REG BUCK ADJ 800MA SC63
Buck Switching Regulator IC Positive or Negative Adjustable ±1.26V 1 Output 800mA TO-252-6, DPak (5 Leads + Tab)
IC REG BUCK ADJ 800MA SC63
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 425-2303-5-ND | PQ1CZ38M2ZZH | PQ1CZ38M2ZZH | PQ1CZ38M2ZZH |
| Product Name | Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Buck | |||
| Output Voltage Type | Adjustable / Variable | Adjustable / Variable; Adjustable | ||
| Package Type | DPAK; Other; TO-252-6, DPAK (5 Leads + Tab) | DPAK | DPAK; Other; TO-252-6, DPak (5 Leads + Tab) | |
| Output Voltage | -30 to 35 volts | ? to 35 volts | ||
| IOUT | 0.8000 amps | 0.8000 amps | 0.8000 amps | 0.8000 amps |