Sharp Microelectronics of the Americas Voltage Regulators - Linear, Low Drop Out (LDO) Regulators PQ050ES1MXPQ

Description
Linear Voltage Regulator IC Positive Fixed 1 Output 150mA TO-92-3
Request a Quote Datasheet
Description
Linear Voltage Regulator IC Positive Fixed 1 Output 150mA TO-92-3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - PQ050ES1MXPQ-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
PQ050ES1MXPQ-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators PQ050ES1MXPQ-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 150mA TO-92-3

Linear Voltage Regulator IC Positive Fixed 1 Output 150mA TO-92-3

Buy Now Datasheet
Singapore, Singapore
5V 150MA Voltage Regulator IC
776-PQ050ES1MXPQ
5V 150MA Voltage Regulator IC 776-PQ050ES1MXPQ
IC REG LINEAR 5V 150MA TO92-3 Product overview: PQ050ES1MXPQ from Sharp Microelectronics is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V, 150MA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 5V, 150MA, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-PQ050ES1MXPQ can be used for catalog matching and distributor lookup.

IC REG LINEAR 5V 150MA TO92-3 Product overview: PQ050ES1MXPQ from Sharp Microelectronics is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V, 150MA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 5V, 150MA, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-PQ050ES1MXPQ can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PMIC - PMIC - Voltage Regulators - Linear - PQ050ES1MXPQ - 061991-PQ050ES1MXPQ - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - PQ050ES1MXPQ
061991-PQ050ES1MXPQ
PMIC - PMIC - Voltage Regulators - Linear - PQ050ES1MXPQ 061991-PQ050ES1MXPQ
Manufacturer: Sharp Microelectronics Win Source Part Number: 061991-PQ050ES1MXPQ Packaging: AMMO PACKAGE Mounting: Through Hole Regulator Topology: Positive Fixed Voltage - Dropout (Typical): 0.2V @ 150mA Number of Regulators: 1 Output Type: Fixed Output Current: 150mA Output Voltage: 5V Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -30°C to 80°C Case / Package: TO-92-3 Maximum Input Voltage: 16V Nominal Output Voltage (Min/Fixed): 5V Dropout Voltage-Max: 0.4V @ 150mA Operating Supply Current: 350μA Control Protection Features: Over Current, Over Temperature Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Balance

Manufacturer: Sharp Microelectronics
Win Source Part Number: 061991-PQ050ES1MXPQ
Packaging: AMMO PACKAGE
Mounting: Through Hole
Regulator Topology: Positive Fixed
Voltage - Dropout (Typical): 0.2V @ 150mA
Number of Regulators: 1
Output Type: Fixed
Output Current: 150mA
Output Voltage: 5V
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -30°C to 80°C
Case / Package: TO-92-3
Maximum Input Voltage: 16V
Nominal Output Voltage (Min/Fixed): 5V
Dropout Voltage-Max: 0.4V @ 150mA
Operating Supply Current: 350μA
Control Protection Features: Over Current, Over Temperature
Popularity: Medium
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
PMIC - Voltage Regulators - Linear - PQ050ES1MXPQ - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Linear
PQ050ES1MXPQ
PMIC - Voltage Regulators - Linear PQ050ES1MXPQ
IC REG LINEAR 5V 150MA TO92-3

IC REG LINEAR 5V 150MA TO92-3

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear - PQ050ES1MXPQ - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
PQ050ES1MXPQ
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear PQ050ES1MXPQ
IC REG LINEAR 5V 150MA TO92-3

IC REG LINEAR 5V 150MA TO92-3

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators
Product Number PQ050ES1MXPQ-ND 776-PQ050ES1MXPQ 061991-PQ050ES1MXPQ PQ050ES1MXPQ PQ050ES1MXPQ
Product Name Voltage Regulators - Linear, Low Drop Out (LDO) Regulators 5V 150MA Voltage Regulator IC PMIC - PMIC - Voltage Regulators - Linear - PQ050ES1MXPQ PMIC - Voltage Regulators - Linear Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
Regulator Type Standard Low Dropout
Output Polarity Positive Positive
Output Voltage Type Fixed Fixed Fixed; Fixed
Package Type TO-92; Other; TO-226-3, TO-92-3 (TO-226AA) Formed Leads Other; Tape & Box (TB) TO-92; Other; TO-92-3 TO-92
Special Features Input Overcurrent Protection Input Overcurrent Protection
Unlock Full Specs
to access all available technical data