Manufacturer: Pericom
Win Source Part Number: 1240451-PT7M8216B30X
Manufacturer Homepage: www.pericom.com
RoHS State: Request Verification
Popularity: Medium
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Balance
Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 4-UDFN (1.0x1.0)
IC REG LINEAR 3V 300MA 4UDFN Product overview: PT7M8216B30XZEX from Diodes Incorporated is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3V, 300MA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3V, 300MA, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-PT7M8216B30XZEX can be used for catalog matching and distributor lookup.
IC REG LINEAR 3V 300MA 4UDFN
IC REG LINEAR 3V 300MA 4UDFN
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators |
| Product Number | 1240451-PT7M8216B30XZEX | PT7M8216B30XZEXTR-ND | 776-PT7M8216B30XZEX | PT7M8216B30XZEX | PT7M8216B30XZEX |
| Product Name | PMIC - PMIC - Voltage Regulators - Linear - PT7M8216B30XZEX | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | 3V 300MA Voltage Regulator IC | PMIC - Voltage Regulators - Linear | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear |
| Regulator Type | Low Dropout | Standard | |||
| Output Polarity | Positive | ||||
| Output Voltage Type | Fixed | Fixed | |||
| Package Type | Other; 4-XDFN Exposed Pad | Other; Tape & Reel (TR) | |||
| Special Features | Input Overcurrent Protection | Enable |