Buck Switching Regulator IC Positive Adjustable (Fixed) 1V (1V) 1 Output 10A 123-BLGA Module
DC DC CONVERTER 1V
Buck Switching Regulator IC Positive Adjustable (Fixed) 1V (1V) 1 Output 10A 123-BLGA Module
IC REG BUCK ADJ/1V 10A 123LGA
Switching Voltage Regulators 36Vin to 1Vout/10A Cool-Pwr
| DigiKey | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 1102-1502-ND | PI3311-00-LGIZ | PI3311-00-LGIZ | PI3311-00-LGIZ | PI3311-00-LGIZ |
| Product Name | Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | Switching Voltage Regulators |
| Configuration / Function | Buck | ||||
| Output Voltage Type | Fixed; Adjustable / Variable | Adjustable / Variable; Adjustable (Fixed) | |||
| Package Type | Other; 123-BLGA Module | Other; 123-BLGA Module | |||
| Special Features | Synchronous Rectification | ||||
| Output Voltage | 1 to 1.4 volts | 1 to 1.4 volts | 1 volts |