Manufacturer: Sharp Microelectronics
Win Source Part Number: 062008-PQ1CX12H2ZPQ
Packaging: Tube/Rail
Mounting: SMD (SMT)
Output Type: Adjustable
Topology: Buck
Frequency - Switching: 150kHz
Number of Outputs: 1
Synchronous Rectifier: No
Output Current: 2.5A
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -30°C to 85°C (TA)
Case / Package: 8-SOP
Purpose: Step-Down
Maximum Input Voltage: 33V
Nominal Output Voltage (Min/Fixed): 1.26V
Maximum Output Voltage: 24V
Minimum Input Voltage: 4.5V
Popularity: Medium
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Balance
"Buck Switching Regulator IC Positive Adjustable 1.26V 1 Output 2.5A 8-SOIC (0.173"", 4.40mm Width)"
IC REG BUCK ADJ 2.5A 8SOP
Buck Switching Regulator IC Positive Adjustable 1.26V 1 Output 2.5A 8-SOIC (0.173", 4.40mm Width)
IC REG BUCK ADJUSTABLE 2.5A 8SOP
| Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 062008-PQ1CX12H2ZPQ | PQ1CX12H2ZPQ-ND | PQ1CX12H2ZPQ | PQ1CX12H2ZPQ | PQ1CX12H2ZPQ |
| Product Name | PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - PQ1CX12H2ZPQ | Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Buck | Buck | |||
| Output Voltage Type | Adjustable / Variable; Adjustable | Adjustable / Variable | Adjustable / Variable; Adjustable | Adjustable / Variable | |
| Package Type | Other; 8-SOP | SOIC; Other; "8-SOIC (0.173"", 4.40mm Width)" | SOIC | SOIC; Other; 8-SOIC (0.173\", 4.40mm Width) | |
| Life Cycle Stage | PhaseOut; Obsolete(EOL) | Removed | Removed; Obsolete | ||
| Special Features | Multiple Outputs; Synchronous Rectification |