Microchip Technology, Inc. PMIC - PMIC - Current Regulation/Management - PAC1934T-I/J6CX PAC1934T-I/J6CX

Description
Manufacturer: Microchip Technology Win Source Part Number: 852607-PAC1934T-I/J6 CX Features: Regulator Package: Reel - TR Family Name: PAC1934 Categories: Integrated Circuits (ICs) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Limited Quantity per package: 5000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: PAC1934T-I/J6CX-TR, PAC1934T-I/J6CX-DKR, PAC1934T-I/J6CX-CT
Request a Quote Datasheet
Description
Manufacturer: Microchip Technology Win Source Part Number: 852607-PAC1934T-I/J6 CX Features: Regulator Package: Reel - TR Family Name: PAC1934 Categories: Integrated Circuits (ICs) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Limited Quantity per package: 5000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: PAC1934T-I/J6CX-TR, PAC1934T-I/J6CX-DKR, PAC1934T-I/J6CX-CT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Current Regulation/Management - PAC1934T-I/J6CX - 852607-PAC1934T-I/J6CX - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Current Regulation/Management - PAC1934T-I/J6CX
852607-PAC1934T-I/J6CX
PMIC - PMIC - Current Regulation/Management - PAC1934T-I/J6CX 852607-PAC1934T-I/J6CX
Manufacturer: Microchip Technology Win Source Part Number: 852607-PAC1934T-I/J6 CX Features: Regulator Package: Reel - TR Family Name: PAC1934 Categories: Integrated Circuits (ICs) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Limited Quantity per package: 5000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: PAC1934T-I/J6CX-TR, PAC1934T-I/J6CX-DKR, PAC1934T-I/J6CX-CT

Manufacturer: Microchip Technology
Win Source Part Number: 852607-PAC1934T-I/J6CX
Features: Regulator
Package: Reel - TR
Family Name: PAC1934
Categories: Integrated Circuits (ICs)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Limited
Quantity per package: 5000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 51 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: PAC1934T-I/J6CX-TR, PAC1934T-I/J6CX-DKR, PAC1934T-I/J6CX-CT

Buy Now Datasheet
Current Regulation/Management - PAC1934T-I/J6CX-DKR-ND - DigiKey
Thief River Falls, MN, United States
Current Regulation/Management
PAC1934T-I/J6CX-DKR-ND
Current Regulation/Management PAC1934T-I/J6CX-DKR-ND
Current Monitor Regulator High-Side 16-WLCSP (2.23x2.17)

Current Monitor Regulator High-Side 16-WLCSP (2.23x2.17)

Buy Now Datasheet
Current Regulation/Management - PAC1934T-I/J6CX-CT-ND - DigiKey
Thief River Falls, MN, United States
Current Regulation/Management
PAC1934T-I/J6CX-CT-ND
Current Regulation/Management PAC1934T-I/J6CX-CT-ND
Current Monitor Regulator High-Side 16-WLCSP (2.23x2.17)

Current Monitor Regulator High-Side 16-WLCSP (2.23x2.17)

Buy Now Datasheet
Current Regulation/Management - PAC1934T-I/J6CX-TR-ND - DigiKey
Thief River Falls, MN, United States
Current Regulation/Management
PAC1934T-I/J6CX-TR-ND
Current Regulation/Management PAC1934T-I/J6CX-TR-ND
Current Monitor Regulator High-Side 16-WLCSP (2.23x2.17)

Current Monitor Regulator High-Side 16-WLCSP (2.23x2.17)

Buy Now Datasheet
Singapore, Singapore
Power Management IC
734-PAC1934T-I/J6CX
Power Management IC 734-PAC1934T-I/J6CX
IC CURRENT MONITOR 1% 16WLCSP Product overview: PAC1934T-I/J6CX from Microchip Technology is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include PMIC, power management, load switch, power sequencing, Power Management IC, Current & Power Monitors & Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 734-PAC1934T-I/J6CX can be used for catalog matching and distributor lookup.

IC CURRENT MONITOR 1% 16WLCSP Product overview: PAC1934T-I/J6CX from Microchip Technology is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include PMIC, power management, load switch, power sequencing, Power Management IC, Current & Power Monitors & Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 734-PAC1934T-I/J6CX can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - PMIC - Current Regulation-Management - PAC1934T-I/J6CX - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - PMIC - Current Regulation-Management
PAC1934T-I/J6CX
Integrated Circuits (ICs) - PMIC - Current Regulation-Management PAC1934T-I/J6CX
QUAD HIGH-SIDE CURRENT SENSOR

QUAD HIGH-SIDE CURRENT SENSOR

Supplier's Site
Sheung Wan, Hong Kong
Current & Power Monitors & Regulators
PAC1934T-I/J6CX
Current & Power Monitors & Regulators PAC1934T-I/J6CX
Current & Power Monitors & Regulators Quad High-Side Current Sensor, I2C/SMBus, 32V with Accumulator

Current & Power Monitors & Regulators Quad High-Side Current Sensor, I2C/SMBus, 32V with Accumulator

Buy Now Datasheet
Current Regulation/Management - PAC1934T-I/J6CX - ODG (Origin Data Global)
Shenzhen, China
Current Regulation/Management
PAC1934T-I/J6CX
Current Regulation/Management PAC1934T-I/J6CX
QUAD HIGH-SIDE CURRENT SENSOR

QUAD HIGH-SIDE CURRENT SENSOR

Supplier's Site Datasheet
PMIC - Current Regulation/Management - PAC1934T-I/J6CX - Lingto Electronic Limited
Shenzhen, China
PMIC - Current Regulation/Management
PAC1934T-I/J6CX
PMIC - Current Regulation/Management PAC1934T-I/J6CX
QUAD HIGH-SIDE CURRENT SENSOR

QUAD HIGH-SIDE CURRENT SENSOR

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED ODG (Origin Data Global) Lingto Electronic Limited
Product Category IC Voltage Regulators IC Voltage Regulators IC Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators
Product Number 852607-PAC1934T-I/J6CX PAC1934T-I/J6CX-DKR-ND 734-PAC1934T-I/J6CX PAC1934T-I/J6CX PAC1934T-I/J6CX PAC1934T-I/J6CX PAC1934T-I/J6CX
Product Name PMIC - PMIC - Current Regulation/Management - PAC1934T-I/J6CX Current Regulation/Management Power Management IC Integrated Circuits (ICs) - PMIC - Current Regulation-Management Current & Power Monitors & Regulators Current Regulation/Management PMIC - Current Regulation/Management
Package Type Other; Reel - TR Other; 16-WFBGA, WLCSP Other; Tape & Reel (TR) Other; 16-WFBGA, WLCSP
Unlock Full Specs
to access all available technical data