Buck Switching Regulator IC Positive Adjustable 1V 2 Output 1A, 2A 12-WFDFN Exposed Pad
Buck Switching Regulator IC Positive Adjustable 1V 2 Output 1A, 2A 12-WFDFN Exposed Pad
Buck Switching Regulator IC Positive Adjustable 1V 2 Output 1A, 2A 12-WFDFN Exposed Pad
Manufacturer: Diodes Incorporated
Win Source Part Number: 791366-PAM2319AYAA
Packaging: Reel package
Operating Temperature Range: -40°C ~ 85°C (TA)
Package: 12-WFDFN Exposed Pad
Mounting: SMD
Output Type: Adjustable
Function: Step-Down
Topology: Buck
Frequency - Switching: 3MHz, 2.5MHz
Number of Outputs: 2
Output Configuration: Positive
Synchronous Rectifier: Yes
Output Current: 1A, 2A
Family Name: PAM2319A
Output Voltage: 1V
Categories: Integrated Circuits (ICs)
Manufacturer Package: 12-WDFN (3x3)
Output Voltage MAX: 3.3V
Input Voltage MIN: 2.7V
Voltage Input MAX: 5.5V
Alternative Parts (Cross-Reference): MIC2230-SSYML; MIC2230-SSYML-TR; MIC2230-S4YML; MIC2230-S4YML-TR;
Introduction Date: November 08, 2012
Estimated EOL Date: 2026
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Balance
IC REG BUCK ADJ 1A/2A DL 12WDFN
IC REG BUCK ADJ 1A/2A DL 12WDFN
Buck Switching Regulator IC Positive Adjustable 1V 2 Output 1A, 2A 12-WFDFN Exposed Pad
IC REG BUCK ADJ 1A/2A DL 12WDFN
Switching Voltage Regulators DUAL HI-EFF PWM SD DC/DC CNVTR
| DigiKey | Win Source Electronics | Lingto Electronic Limited | ODG (Origin Data Global) | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | PAM2319AYAADICT-ND | 791366-PAM2319AYAA | PAM2319AYAA | PAM2319AYAA | PAM2319AYAA | PAM2319AYAA | PAM2319AYAA |
| Product Name | Voltage Regulators - DC DC Switching Regulators | PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - PAM2319AYAA | PMIC - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | Switching Voltage Regulators |
| Configuration / Function | Buck | Buck; Buck | Buck | ||||
| Output Voltage Type | Adjustable / Variable | Adjustable / Variable; Adjustable | Adjustable / Variable | Adjustable / Variable; Adjustable | |||
| Package Type | Other; 12-WFDFN Exposed Pad | Other; 12-WFDFN Exposed Pad | Other; 12-WFDFN Exposed Pad | Other; 12-WFDFN Exposed Pad | |||
| Special Features | Multiple Outputs; Synchronous Rectification | Multiple Outputs; Synchronous Rectification | Multiple Outputs | ||||
| Output Voltage | 1 to 3.3 volts | 1 volts | 1 volts | 1 to 3.3 volts | 1 volts |