Sharp Microelectronics of the Americas 1.5V 2A Voltage Regulator IC PQ015EH02ZPH

Description
IC REG LINEAR 1.5V 2A TO263 Product overview: PQ015EH02ZPH from Sharp Microelectronics is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.5V, 2A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1.5V, 2A, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-PQ015EH02ZPH can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC REG LINEAR 1.5V 2A TO263 Product overview: PQ015EH02ZPH from Sharp Microelectronics is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.5V, 2A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1.5V, 2A, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-PQ015EH02ZPH can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
1.5V 2A Voltage Regulator IC
776-PQ015EH02ZPH
1.5V 2A Voltage Regulator IC 776-PQ015EH02ZPH
IC REG LINEAR 1.5V 2A TO263 Product overview: PQ015EH02ZPH from Sharp Microelectronics is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.5V, 2A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1.5V, 2A, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-PQ015EH02ZPH can be used for catalog matching and distributor lookup.

IC REG LINEAR 1.5V 2A TO263 Product overview: PQ015EH02ZPH from Sharp Microelectronics is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.5V, 2A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1.5V, 2A, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-PQ015EH02ZPH can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PMIC - PMIC - Voltage Regulators - Linear - PQ015EH02ZPH - 026830-PQ015EH02ZPH - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - PQ015EH02ZPH
026830-PQ015EH02ZPH
PMIC - PMIC - Voltage Regulators - Linear - PQ015EH02ZPH 026830-PQ015EH02ZPH
Manufacturer: Sharp Microelectronics Win Source Part Number: 026830-PQ015EH02ZPH Packaging: Reel - TR Mounting: SMD (SMT) Regulator Topology: Positive Fixed Number of Regulators: 1 Output Type: Fixed Control Features: Enable Output Current: 2A Output Voltage: 1.5V Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C Case / Package: TO-263 Maximum Input Voltage: 10V Nominal Output Voltage (Min/Fixed): 1.5V Operating Supply Current: 2mA PSRR: 60dB (120Hz) Protection Features: Over Current, Over Temperature Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Balance

Manufacturer: Sharp Microelectronics
Win Source Part Number: 026830-PQ015EH02ZPH
Packaging: Reel - TR
Mounting: SMD (SMT)
Regulator Topology: Positive Fixed
Number of Regulators: 1
Output Type: Fixed
Control Features: Enable
Output Current: 2A
Output Voltage: 1.5V
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C
Case / Package: TO-263
Maximum Input Voltage: 10V
Nominal Output Voltage (Min/Fixed): 1.5V
Operating Supply Current: 2mA
PSRR: 60dB (120Hz)
Protection Features: Over Current, Over Temperature
Popularity: Medium
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - 425-2547-1-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
425-2547-1-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators 425-2547-1-ND
Linear Voltage Regulator IC Output

Linear Voltage Regulator IC Output

Buy Now Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - 425-2547-6-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
425-2547-6-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators 425-2547-6-ND
Linear Voltage Regulator IC Output

Linear Voltage Regulator IC Output

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear - PQ015EH02ZPH - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
PQ015EH02ZPH
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear PQ015EH02ZPH
IC REG LINEAR 1.5V 2A TO263

IC REG LINEAR 1.5V 2A TO263

Supplier's Site
PMIC - Voltage Regulators - Linear - PQ015EH02ZPH - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Linear
PQ015EH02ZPH
PMIC - Voltage Regulators - Linear PQ015EH02ZPH
IC REG LINEAR 1.5V 2A TO263

IC REG LINEAR 1.5V 2A TO263

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators
Product Number 776-PQ015EH02ZPH 026830-PQ015EH02ZPH 425-2547-1-ND PQ015EH02ZPH PQ015EH02ZPH
Product Name 1.5V 2A Voltage Regulator IC PMIC - PMIC - Voltage Regulators - Linear - PQ015EH02ZPH Voltage Regulators - Linear, Low Drop Out (LDO) Regulators Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear PMIC - Voltage Regulators - Linear
Package Type Other; Cut Tape (CT) TO-263; Other; TO-263
Regulator Type Low Dropout Standard
Output Polarity Positive
Output Voltage Type Fixed; Fixed
Life Cycle Stage PhaseOut; Obsolete(EOL)
Unlock Full Specs
to access all available technical data

Similar Products

LED Drivers - A6263KLJTR-T - ODG (Origin Data Global)
Allegro MicroSystems Inc.
Specs
Package Type SOIC; Other; 8-SOIC (0.154", 3.90mm Width) Exposed Pad
Special Features Multiple Outputs
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Voltage Regulators - 1690663 - RS Components, Ltd.
Specs
Regulator Type Low Dropout
Output Polarity Positive
Output Voltage Type Fixed
View Details
Battery Chargers - BQ25611DRTWR - ODG (Origin Data Global)
Specs
Package Type Other; 24-WFQFN Exposed Pad
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
PMIC - Voltage Regulators - Linear - ADP3300ART-2.85-R7 - Lingto Electronic Limited
Specs
Special Features Shutdown (Inhibit) Pin; ErrorFlag; Error Flag, Shutdown
IOUT 0.0500 amps
View Details