Linear Voltage Regulator IC Positive Adjustable 1 Output 1.5A 8-SOP
IC REG LINEAR POS ADJ 1.5A 8SOP
IC REG LINEAR POS ADJ 1.5A 8SOP
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | PAM3116ABLBADJRDI-ND | PAM3116ABLBADJR | PAM3116ABLBADJR |
| Product Name | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | PMIC - Voltage Regulators - Linear |
| Regulator Type | Standard | ||
| Output Polarity | Positive | ||
| Output Voltage Type | Adjustable / Variable | ||
| Package Type | SOIC; Other; "8-SOIC (0.154"", 3.90mm Width)" | SOIC | |
| Special Features | Over Temperature, Short Circuit | Enable |