Manufacturer: Diodes Incorporated
Win Source Part Number: 042051-PAM2305AAB180
Packaging: Reel - TR
Mounting: SMD (SMT)
Output Type: Fixed
Topology: Buck
Frequency - Switching: 1.5MHz
Number of Outputs: 1
Synchronous Rectifier: Yes
Output Current: 1A
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: TSOT-25
Purpose: Step-Down
Maximum Input Voltage: 5.5V
Nominal Output Voltage (Min/Fixed): 1.8V
Minimum Input Voltage: 2.5V
Popularity: Medium
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Balance
Buck Switching Regulator IC Positive Fixed 1.8V 1 Output 1A SOT-23-5 Thin, TSOT-23-5
IC REG BUCK 1.8V 1A TSOT25
Buck Switching Regulator IC Positive Fixed 1.8V 1 Output 1A SOT-23-5 Thin, TSOT-23-5
IC REG BUCK 1.8V 1A TSOT25
| Win Source Electronics | DigiKey | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 042051-PAM2305AAB180 | PAM2305AAB180DI-ND | PAM2305AAB180 | PAM2305AAB180 | PAM2305AAB180 |
| Product Name | PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - PAM2305AAB180 | Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Buck | Buck | |||
| Output Voltage Type | Fixed; Fixed | Fixed | Fixed; Fixed | ||
| Package Type | Other; TSOT-25 | SOT23; Other; SOT-23-5 Thin, TSOT-23-5 | SOT23; Other; SOT-23-5 Thin, TSOT-23-5 | SOT23 | |
| Life Cycle Stage | Maturity; Active | Removed; Obsolete | Removed | ||
| Special Features | Multiple Outputs; Synchronous Rectification | Synchronous Rectification |